The FDC37N972 is a 3.3V ISA Host ACPI 1.0 and PC99-compliant Ultra I/O Controller for mobile applications, integrating an 8051-based keyboard and system controller, 512kByte Flash ROM interface, four PS/2 ports, a real-time clock, a CMOS 765B floppy disk controller, an NS16550A-compatible UART, an IrCC 2.0 infrared controller, a multi-mode parallel port with EPP and ECP support, two ACCESS.bus controllers, general-purpose I/O, and programmable PWM outputs. It is offered in a 208-pin TQFP package. The device features three power planes, low standby current in sleep mode, and supports 480 I/O address relocation options, 15 IRQ options, and four DMA channels. It includes 16-byte FIFOs, ChiProtect circuitry, and maskable hardware wake-up events.
ADVANCED NOTEBOOK I/O CONTROLLER Product overview: FDC37N972TQFP from SMSC is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-FDC37N972TQFP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-FDC37N972TQFP |
| Product Name | Memory IC and Storage Component |
| Package Type | Bulk |