EX Field Programmable Gate Array (FPGA) IC 81 512 100-LQFP
IC FPGA 81 I/O 100TQFP Product overview: EX256-FTQG100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EX256-FTQG100 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 871313-EX256-FTQG100
Series: EX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 81 512 100-LQFP
Package: 100-LQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 81
Family Name: EX256
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 81 I/O 100TQFP
IC FPGA 81 I/O 100TQFP
EX Field Programmable Gate Array (FPGA) IC 81 512 100-LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EX256-FTQG100-ND | 696-EX256-FTQG100 | 871313-EX256-FTQG100 | EX256-FTQG100 | EX256-FTQG100 | EX256-FTQG100 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX256-FTQG100 | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 100-LQFP | Other; Tray | QFP; TQFP; Other; 100-TQFP (14x14) | QFP; Other; 100-LQFP | ||
| Pins | 100 | 100 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| System Gates | 12000 | 12000 | 12000 | |||
| Logic Cells / Logic Blocks | 512 | 512 | 512 |