EX Field Programmable Gate Array (FPGA) IC 70 256 100-LQFP
IC FPGA 70 I/O 100TQFP
EX Field Programmable Gate Array (FPGA) IC 70 256 100-LQFP
IC FPGA 70 I/O 100TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EX128-TQG100A-ND | EX128-TQG100A | EX128-TQG100A | EX128-TQG100A |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Pins | 100 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Supply Voltage | Other | Other; 2.3V ~ 2.7V |