IC FPGA 46 I/O 64TQFP Product overview: EX128-PTQG64I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EX128-PTQG64I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1011531-EX128-PTQG64
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: EX
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Number of I/O: 46
Number of Logic Elements/Cells: 256
Number of Gates: 6000
Voltage - Supply: 2.3V ~ 2.7V
Package / Case: 64-LQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: EX128
EX Field Programmable Gate Array (FPGA) IC 46 256 64-LQFP
IC FPGA 46 I/O 64TQFP
EX Field Programmable Gate Array (FPGA) IC 46 256 64-LQFP
IC FPGA 46 I/O 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EX128-PTQG64I | 1011531-EX128-PTQG64I | EX128-PTQG64I-ND | EX128-PTQG64I | EX128-PTQG64I | EX128-PTQG64I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 6000 | 6000 | 6000 | 6000 | ||
| Logic Cells / Logic Blocks | 256 | 256 | 256 | 256 | ||
| Registers | 256 | |||||
| Package Type | Other; Tray | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | |||
| Pins | 64 | 64 |