Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVB8742

Description
Win Source Part Number: 1048021-EVB8742 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: flexPWR™ Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet PHY Supplied Contents: Board(s) Utilized IC / Part: LAN8742 Alternative Parts (Cross-Reference): AC164132; EVB-LAN9500A-LC; EVB8720; EVB8710; EVB9514; EVB8740; ECCN: 5A991B1 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1048021-EVB8742 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: flexPWR™ Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet PHY Supplied Contents: Board(s) Utilized IC / Part: LAN8742 Alternative Parts (Cross-Reference): AC164132; EVB-LAN9500A-LC; EVB8720; EVB8710; EVB9514; EVB8740; ECCN: 5A991B1 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1048021-EVB8742 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1048021-EVB8742
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1048021-EVB8742
Win Source Part Number: 1048021-EVB8742 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: flexPWR™ Type: Interface Package: Bulk Standard Package: 1 Function: Ethernet PHY Supplied Contents: Board(s) Utilized IC / Part: LAN8742 Alternative Parts (Cross-Reference): AC164132; EVB-LAN9500A-LC; EVB8720; EVB8710; EVB9514; EVB8740; ECCN: 5A991B1 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1048021-EVB8742
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: flexPWR™
Type: Interface
Package: Bulk
Standard Package: 1
Function: Ethernet PHY
Supplied Contents: Board(s)
Utilized IC / Part: LAN8742
Alternative Parts (Cross-Reference): AC164132; EVB-LAN9500A-LC; EVB8720; EVB8710; EVB9514; EVB8740;
ECCN: 5A991B1
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVB8742 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVB8742
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVB8742
EVALUATION BOARD LAN8742

EVALUATION BOARD LAN8742

Supplier's Site
Evaluation Board, Ethernet Phy; Kit Application Type Microchip - 69W8891 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Ethernet Phy; Kit Application Type Microchip
69W8891
Evaluation Board, Ethernet Phy; Kit Application Type Microchip 69W8891
EVALUATION BOARD, ETHERNET PHY; Kit Application Type:Interface; Application Sub Type:Ethernet PHY; Silicon Manufacturer:Microch ip; Silicon Core Number:LAN8742; Product Range:-; Kit Contents:Eval Board LAN8742 RoHS Compliant: NA

EVALUATION BOARD, ETHERNET PHY; Kit Application Type:Interface; Application Sub Type:Ethernet PHY; Silicon Manufacturer:Microchip; Silicon Core Number:LAN8742; Product Range:-; Kit Contents:Eval Board LAN8742 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1048021-EVB8742 EVB8742 69W8891
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Evaluation Board, Ethernet Phy; Kit Application Type Microchip
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB for BAT-1+ - TB-BAT-1C+ - Mini-Circuits
Specs
Category Developement Board
View Details