Manufacturer: Microchip Technology
Win Source Part Number: 778284-EVB8720
Series: flexPWR
Main Purpose: Interface, Ethernet PHY
Supplied Contents: Board(s)
Utilized IC / Part: LAN8720A
Secondary Attributes: LED Status Indicators
Family Name: EVB8720
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): EVB8710;
Introduction Date: August 18, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
EVALUATION BOARD, ETHERNET PHY; Kit Application Type:Interface; Application Sub Type:Ethernet PHY; Silicon Manufacturer:Microch
EVALUATION BOARD LAN8720A
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 778284-EVB8720 | 69W8889 | EVB8720 |
| Product Name | Evaluation and Demonstration Boards and Kits - EVB8720 | Evaluation Board, Ethernet Phy; Kit Application Type Microchip | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |