Manufacturer: Microchip Technology
Win Source Part Number: 798930-EVB-USB5537
Main Purpose: Interface, USB 3.0 Hub
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: USB5537
Secondary Attributes: LED Status Indicators
Family Name: EVB-USB5537
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
EVALUATION BOARD, USB; Kit Application Type:Interface; Application Sub Type:USB; Silicon Manufacturer:Microch
BOARD EVAL USB5537B 7PORT USB3.0
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 798930-EVB-USB5537 | 96W4983 | EVB-USB5537 |
| Product Name | Evaluation and Demonstration Boards and Kits - EVB-USB5537 | Evaluation Board, Usb; Kit Application Type Microchip | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |