Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVB-USB2642

Description
Win Source Part Number: 1103471-EVB-USB2642 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Tape & Reel (TR) Standard Package: 5,000 Function: USB 2.0 Hub Supplied Contents: Board(s) Utilized IC / Part: USB2642 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.9000 Mfr: Microchip Technology Base Product Number: USB2642 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1103471-EVB-USB2642 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Tape & Reel (TR) Standard Package: 5,000 Function: USB 2.0 Hub Supplied Contents: Board(s) Utilized IC / Part: USB2642 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.9000 Mfr: Microchip Technology Base Product Number: USB2642 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1103471-EVB-USB2642 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1103471-EVB-USB2642
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1103471-EVB-USB2642
Win Source Part Number: 1103471-EVB-USB2642 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Tape & Reel (TR) Standard Package: 5,000 Function: USB 2.0 Hub Supplied Contents: Board(s) Utilized IC / Part: USB2642 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.9000 Mfr: Microchip Technology Base Product Number: USB2642 RoHS Status: Not applicable

Win Source Part Number: 1103471-EVB-USB2642
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Tape & Reel (TR)
Standard Package: 5,000
Function: USB 2.0 Hub
Supplied Contents: Board(s)
Utilized IC / Part: USB2642
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.9000
Mfr: Microchip Technology
Base Product Number: USB2642
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1103471-EVB-USB2642
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2576753 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Communications/Networking; SPI Communication
Manufacturer Adapter; Other
View Details
TB,EQY-5-63+,MC1631-1,50 OHM - TB-1041-5-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details