Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVB-USB2640

Description
Win Source Part Number: 1103470-EVB-USB2640 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: USB 2.0 Hub Supplied Contents: Board(s) Utilized IC / Part: USB2640 ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: USB2640
Request a Quote Datasheet
Description
Win Source Part Number: 1103470-EVB-USB2640 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: USB 2.0 Hub Supplied Contents: Board(s) Utilized IC / Part: USB2640 ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: USB2640
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1103470-EVB-USB2640 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1103470-EVB-USB2640
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1103470-EVB-USB2640
Win Source Part Number: 1103470-EVB-USB2640 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: USB 2.0 Hub Supplied Contents: Board(s) Utilized IC / Part: USB2640 ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: USB2640

Win Source Part Number: 1103470-EVB-USB2640
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: USB 2.0 Hub
Supplied Contents: Board(s)
Utilized IC / Part: USB2640
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: USB2640

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVB-USB2640 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVB-USB2640
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVB-USB2640
EVALUATION BOARD USB2640

EVALUATION BOARD USB2640

Supplier's Site
Evaluation Board, Interface; Kit Application Type Microchip - 66W1887 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Interface; Kit Application Type Microchip
66W1887
Evaluation Board, Interface; Kit Application Type Microchip 66W1887
EVALUATION BOARD, INTERFACE; Kit Application Type:Interface; Application Sub Type:USB; Silicon Manufacturer:Microch ip; Silicon Core Number:USB2640; Product Range:-; Kit Contents:Eval Board USB2640; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

EVALUATION BOARD, INTERFACE; Kit Application Type:Interface; Application Sub Type:USB; Silicon Manufacturer:Microchip; Silicon Core Number:USB2640; Product Range:-; Kit Contents:Eval Board USB2640; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1103470-EVB-USB2640 EVB-USB2640 66W1887
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Evaluation Board, Interface; Kit Application Type Microchip
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,PG-122-75+,DF782,75 OHM - TB-850+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 6ED100E12-F2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives ; Solar Energy Systems ; Wind Energy Systems
View Details