Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVB-USB2514QFN48

Description
Win Source Part Number: 1103467-EVB-USB2514Q FN48 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: MultiTRAK™ Type: Interface Package: Bulk Standard Package: 1 Function: USB 2.0 Hub Supplied Contents: Board(s) Primary Attributes: Quad Port Hub, High Speed (480Mbps), I2C/SMBus Embedded: No Utilized IC / Part: USB2514, USB2514I Secondary Attributes: Overcurrent Protection, Port Power Switching, ESD Protection Alternative Parts (Cross-Reference): USB2517I-JZX; USB3300-EZK; LAN9512I-JZX; ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: EVB-USB2514GFN48,Q41 28965 Base Product Number: USB2514 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1103467-EVB-USB2514Q FN48 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: MultiTRAK™ Type: Interface Package: Bulk Standard Package: 1 Function: USB 2.0 Hub Supplied Contents: Board(s) Primary Attributes: Quad Port Hub, High Speed (480Mbps), I2C/SMBus Embedded: No Utilized IC / Part: USB2514, USB2514I Secondary Attributes: Overcurrent Protection, Port Power Switching, ESD Protection Alternative Parts (Cross-Reference): USB2517I-JZX; USB3300-EZK; LAN9512I-JZX; ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: EVB-USB2514GFN48,Q41 28965 Base Product Number: USB2514 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1103467-EVB-USB2514QFN48 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1103467-EVB-USB2514QFN48
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1103467-EVB-USB2514QFN48
Win Source Part Number: 1103467-EVB-USB2514Q FN48 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: MultiTRAK™ Type: Interface Package: Bulk Standard Package: 1 Function: USB 2.0 Hub Supplied Contents: Board(s) Primary Attributes: Quad Port Hub, High Speed (480Mbps), I2C/SMBus Embedded: No Utilized IC / Part: USB2514, USB2514I Secondary Attributes: Overcurrent Protection, Port Power Switching, ESD Protection Alternative Parts (Cross-Reference): USB2517I-JZX; USB3300-EZK; LAN9512I-JZX; ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: EVB-USB2514GFN48,Q41 28965 Base Product Number: USB2514 Product Status: Obsolete

Win Source Part Number: 1103467-EVB-USB2514QFN48
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: MultiTRAK™
Type: Interface
Package: Bulk
Standard Package: 1
Function: USB 2.0 Hub
Supplied Contents: Board(s)
Primary Attributes: Quad Port Hub, High Speed (480Mbps), I2C/SMBus
Embedded: No
Utilized IC / Part: USB2514, USB2514I
Secondary Attributes: Overcurrent Protection, Port Power Switching, ESD Protection
Alternative Parts (Cross-Reference): USB2517I-JZX; USB3300-EZK; LAN9512I-JZX;
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Other Names: EVB-USB2514GFN48,Q4128965
Base Product Number: USB2514
Product Status: Obsolete

Buy Now
Evaluation Board, Usb; Kit Application Type Microchip - 69W8883 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Usb; Kit Application Type Microchip
69W8883
Evaluation Board, Usb; Kit Application Type Microchip 69W8883
EVALUATION BOARD, USB; Kit Application Type:Interface; Application Sub Type:USB; Silicon Manufacturer:Microch ip; Silicon Core Number:USB2514; Product Range:-; Kit Contents:Evaluation Board USB2514 RoHS Compliant: Yes

EVALUATION BOARD, USB; Kit Application Type:Interface; Application Sub Type:USB; Silicon Manufacturer:Microchip; Silicon Core Number:USB2514; Product Range:-; Kit Contents:Evaluation Board USB2514 RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVB-USB2514QFN48 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVB-USB2514QFN48
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVB-USB2514QFN48
BOARD EVAL FOR USB2514 48-QFN

BOARD EVAL FOR USB2514 48-QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1103467-EVB-USB2514QFN48 69W8883 EVB-USB2514QFN48
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation Board, Usb; Kit Application Type Microchip Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPD1009EVB02-ND - DigiKey
Specs
Supported System Transistor
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - DPP901Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
2 suppliers
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,NCS2-ED-16126.50 OHM - TB-745+ - Mini-Circuits
Specs
Category Developement Board
View Details