Microchip Technology, Inc. Evaluation and Demonstration Boards and Kits - EVB-USB2514BC EVB-USB2514BC

Description
Manufacturer: Microchip Technology Win Source Part Number: 798924-EVB-USB2514BC Series: MultiTRAK Main Purpose: Interface, USB 2.0 Hub Supplied Contents: Board(s) Primary Attributes: Quad Port Hub, High Speed (480Mbps), I2C/SMBus Embedded: No Utilized IC / Part: USB2514B Secondary Attributes: Overcurrent Protection, Port Power Switching, ESD Protection Family Name: EVB-USB2514BC Categories: Development Boards, Kits, Programmers Introduction Date: November 06, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 798924-EVB-USB2514BC Series: MultiTRAK Main Purpose: Interface, USB 2.0 Hub Supplied Contents: Board(s) Primary Attributes: Quad Port Hub, High Speed (480Mbps), I2C/SMBus Embedded: No Utilized IC / Part: USB2514B Secondary Attributes: Overcurrent Protection, Port Power Switching, ESD Protection Family Name: EVB-USB2514BC Categories: Development Boards, Kits, Programmers Introduction Date: November 06, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - EVB-USB2514BC - 798924-EVB-USB2514BC - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - EVB-USB2514BC
798924-EVB-USB2514BC
Evaluation and Demonstration Boards and Kits - EVB-USB2514BC 798924-EVB-USB2514BC
Manufacturer: Microchip Technology Win Source Part Number: 798924-EVB-USB2514BC Series: MultiTRAK Main Purpose: Interface, USB 2.0 Hub Supplied Contents: Board(s) Primary Attributes: Quad Port Hub, High Speed (480Mbps), I2C/SMBus Embedded: No Utilized IC / Part: USB2514B Secondary Attributes: Overcurrent Protection, Port Power Switching, ESD Protection Family Name: EVB-USB2514BC Categories: Development Boards, Kits, Programmers Introduction Date: November 06, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 798924-EVB-USB2514BC
Series: MultiTRAK
Main Purpose: Interface, USB 2.0 Hub
Supplied Contents: Board(s)
Primary Attributes: Quad Port Hub, High Speed (480Mbps), I2C/SMBus
Embedded: No
Utilized IC / Part: USB2514B
Secondary Attributes: Overcurrent Protection, Port Power Switching, ESD Protection
Family Name: EVB-USB2514BC
Categories: Development Boards, Kits, Programmers
Introduction Date: November 06, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVB-USB2514BC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVB-USB2514BC
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVB-USB2514BC
BOARD EVAL FOR USB2514B

BOARD EVAL FOR USB2514B

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 798924-EVB-USB2514BC EVB-USB2514BC
Product Name Evaluation and Demonstration Boards and Kits - EVB-USB2514BC Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products