Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVB-USB2240-IND

Description
Win Source Part Number: 1024055-EVB-USB2240- IND Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Memory Package: Bulk Standard Package: 1 Function: SD/MMC Supplied Contents: Board(s) Primary Attributes: Read and Write to Over 22 Flash Media Formats from xD, MS, SD, and MMC Embedded: No Utilized IC / Part: USB2241 Secondary Attributes: Socket for External EEPROM Expansion, USB Power with 3.3V Regulator ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: 638-1078 Base Product Number: USB2240
Request a Quote Datasheet
Description
Win Source Part Number: 1024055-EVB-USB2240- IND Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Memory Package: Bulk Standard Package: 1 Function: SD/MMC Supplied Contents: Board(s) Primary Attributes: Read and Write to Over 22 Flash Media Formats from xD, MS, SD, and MMC Embedded: No Utilized IC / Part: USB2241 Secondary Attributes: Socket for External EEPROM Expansion, USB Power with 3.3V Regulator ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: 638-1078 Base Product Number: USB2240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1024055-EVB-USB2240-IND - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1024055-EVB-USB2240-IND
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1024055-EVB-USB2240-IND
Win Source Part Number: 1024055-EVB-USB2240- IND Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Memory Package: Bulk Standard Package: 1 Function: SD/MMC Supplied Contents: Board(s) Primary Attributes: Read and Write to Over 22 Flash Media Formats from xD, MS, SD, and MMC Embedded: No Utilized IC / Part: USB2241 Secondary Attributes: Socket for External EEPROM Expansion, USB Power with 3.3V Regulator ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: 638-1078 Base Product Number: USB2240

Win Source Part Number: 1024055-EVB-USB2240-IND
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Memory
Package: Bulk
Standard Package: 1
Function: SD/MMC
Supplied Contents: Board(s)
Primary Attributes: Read and Write to Over 22 Flash Media Formats from xD, MS, SD, and MMC
Embedded: No
Utilized IC / Part: USB2241
Secondary Attributes: Socket for External EEPROM Expansion, USB Power with 3.3V Regulator
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Other Names: 638-1078
Base Product Number: USB2240

Buy Now Datasheet
Evaluation Board, Interface; Kit Application Type Microchip - 66W1883 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Interface; Kit Application Type Microchip
66W1883
Evaluation Board, Interface; Kit Application Type Microchip 66W1883
EVALUATION BOARD, INTERFACE; Kit Application Type:Interface; Application Sub Type:USB; Silicon Manufacturer:Microch ip; Silicon Core Number:USB2240; Product Range:-; Kit Contents:Eval Board USB2240; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

EVALUATION BOARD, INTERFACE; Kit Application Type:Interface; Application Sub Type:USB; Silicon Manufacturer:Microchip; Silicon Core Number:USB2240; Product Range:-; Kit Contents:Eval Board USB2240; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVB-USB2240-IND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVB-USB2240-IND
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVB-USB2240-IND
EVALUATION BOARD USB2241-AEZG

EVALUATION BOARD USB2241-AEZG

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1024055-EVB-USB2240-IND 66W1883 EVB-USB2240-IND
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation Board, Interface; Kit Application Type Microchip Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB BFCV-4085-1+ JV1210C 50OHM - TB-946+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 448-CY8CKIT-148-ND - DigiKey
Specs
Supported System Microcontroller
Manufacturer INFINEON TECHNOLOGIES; Other
Ports USB
View Details
2 suppliers