Microchip Technology, Inc. Evaluation and Demonstration Boards and Kits - EVB-LAN9500A-MII EVB-LAN9500A-MII

Description
Manufacturer: Microchip Technology Win Source Part Number: 769633-EVB-LAN9500A- MII Series: 0133 Main Purpose: Interface, Ethernet Controller (PHY and MAC) Supplied Contents: Board(s) Primary Attributes: Single Chip Hi-Speed USB to 10/100 Ethernet Embedded: No Utilized IC / Part: LAN9500 Secondary Attributes: Full Duplex and HP Auto-MDIX Support, 10BASE-T and 100BASE-TX Family Name: LAN9500A Categories: Development Boards, Kits, Programmers Introduction Date: August 18, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769633-EVB-LAN9500A- MII Series: 0133 Main Purpose: Interface, Ethernet Controller (PHY and MAC) Supplied Contents: Board(s) Primary Attributes: Single Chip Hi-Speed USB to 10/100 Ethernet Embedded: No Utilized IC / Part: LAN9500 Secondary Attributes: Full Duplex and HP Auto-MDIX Support, 10BASE-T and 100BASE-TX Family Name: LAN9500A Categories: Development Boards, Kits, Programmers Introduction Date: August 18, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - EVB-LAN9500A-MII - 769633-EVB-LAN9500A-MII - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - EVB-LAN9500A-MII
769633-EVB-LAN9500A-MII
Evaluation and Demonstration Boards and Kits - EVB-LAN9500A-MII 769633-EVB-LAN9500A-MII
Manufacturer: Microchip Technology Win Source Part Number: 769633-EVB-LAN9500A- MII Series: 0133 Main Purpose: Interface, Ethernet Controller (PHY and MAC) Supplied Contents: Board(s) Primary Attributes: Single Chip Hi-Speed USB to 10/100 Ethernet Embedded: No Utilized IC / Part: LAN9500 Secondary Attributes: Full Duplex and HP Auto-MDIX Support, 10BASE-T and 100BASE-TX Family Name: LAN9500A Categories: Development Boards, Kits, Programmers Introduction Date: August 18, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 769633-EVB-LAN9500A-MII
Series: 0133
Main Purpose: Interface, Ethernet Controller (PHY and MAC)
Supplied Contents: Board(s)
Primary Attributes: Single Chip Hi-Speed USB to 10/100 Ethernet
Embedded: No
Utilized IC / Part: LAN9500
Secondary Attributes: Full Duplex and HP Auto-MDIX Support, 10BASE-T and 100BASE-TX
Family Name: LAN9500A
Categories: Development Boards, Kits, Programmers
Introduction Date: August 18, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Usb / Enet Phy, Evaluation Board; Kit Application Type Microchip - 90W0577 - Newark, An Avnet Company
Chicago, IL, United States
Usb / Enet Phy, Evaluation Board; Kit Application Type Microchip
90W0577
Usb / Enet Phy, Evaluation Board; Kit Application Type Microchip 90W0577
USB / ENET PHY, EVALUATION BOARD; Kit Application Type:Communication; Application Sub Type:Ethernet Controller; Silicon Manufacturer:SMSC; Silicon Core Number:LAN9500A; Product Range:-; Kit Contents:Evaluation Board LAN9500A; SVHC:NoRoHS Compliant: Yes

USB / ENET PHY, EVALUATION BOARD; Kit Application Type:Communication; Application Sub Type:Ethernet Controller; Silicon Manufacturer:SMSC; Silicon Core Number:LAN9500A; Product Range:-; Kit Contents:Evaluation Board LAN9500A; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVB-LAN9500A-MII - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVB-LAN9500A-MII
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVB-LAN9500A-MII
EVALUATION BOARD LAN9500-ABZJ

EVALUATION BOARD LAN9500-ABZJ

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 769633-EVB-LAN9500A-MII 90W0577 EVB-LAN9500A-MII
Product Name Evaluation and Demonstration Boards and Kits - EVB-LAN9500A-MII Usb / Enet Phy, Evaluation Board; Kit Application Type Microchip Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, CMA-82+, DL1721, 50 OHM - TB-656-82+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1942924 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers