Microchip Technology, Inc. Evaluation Boards - Sensors - EVB-EMC1402 EVB-EMC1402

Description
Manufacturer: Microchip Technology Win Source Part Number: 773777-EVB-EMC1402 Operating Supply Voltage: 5V Interface: SMBus (2-Wire/I²C) Sensitivity: ±0.25°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: -40°C ~ 125°C Embedded: Yes, MCU, 8-Bit Utilized IC / Part: EMC1402 Sensor Type: Temperature, Fan Controller Family Name: EMC1402 Categories: Development Boards, Kits, Programmers Introduction Date: June 28, 2002 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 773777-EVB-EMC1402 Operating Supply Voltage: 5V Interface: SMBus (2-Wire/I²C) Sensitivity: ±0.25°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: -40°C ~ 125°C Embedded: Yes, MCU, 8-Bit Utilized IC / Part: EMC1402 Sensor Type: Temperature, Fan Controller Family Name: EMC1402 Categories: Development Boards, Kits, Programmers Introduction Date: June 28, 2002 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - EVB-EMC1402 - 773777-EVB-EMC1402 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - EVB-EMC1402
773777-EVB-EMC1402
Evaluation Boards - Sensors - EVB-EMC1402 773777-EVB-EMC1402
Manufacturer: Microchip Technology Win Source Part Number: 773777-EVB-EMC1402 Operating Supply Voltage: 5V Interface: SMBus (2-Wire/I²C) Sensitivity: ±0.25°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: -40°C ~ 125°C Embedded: Yes, MCU, 8-Bit Utilized IC / Part: EMC1402 Sensor Type: Temperature, Fan Controller Family Name: EMC1402 Categories: Development Boards, Kits, Programmers Introduction Date: June 28, 2002 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 773777-EVB-EMC1402
Operating Supply Voltage: 5V
Interface: SMBus (2-Wire/I²C)
Sensitivity: ±0.25°C
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Sensing Range: -40°C ~ 125°C
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: EMC1402
Sensor Type: Temperature, Fan Controller
Family Name: EMC1402
Categories: Development Boards, Kits, Programmers
Introduction Date: June 28, 2002
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - EVB-EMC1402 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
EVB-EMC1402
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards EVB-EMC1402
EVAL BOARD FOR EMC1402

EVAL BOARD FOR EMC1402

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 773777-EVB-EMC1402 EVB-EMC1402
Product Name Evaluation Boards - Sensors - EVB-EMC1402 Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADP,CD636,MP,50 OHM - TB-208 - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-X20P - simpleRTK 4 Optimum - AS-RTK4-X20P-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1743236 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details