Microchip Technology, Inc. Evaluation Boards - Sensors - EVB-EMC1043 EVB-EMC1043

Description
Manufacturer: Microchip Technology Win Source Part Number: 773776-EVB-EMC1043 Operating Supply Voltage: 3 V ~ 3.6 V Interface: SMBus (2-Wire/I²C) Sensitivity: ±1°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: -64°C ~ 191°C Embedded: No Utilized IC / Part: EMC1043 Sensor Type: Temperature Family Name: EVB-EMC1043 Categories: Development Boards, Kits, Programmers Introduction Date: November 12, 2004 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 773776-EVB-EMC1043 Operating Supply Voltage: 3 V ~ 3.6 V Interface: SMBus (2-Wire/I²C) Sensitivity: ±1°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: -64°C ~ 191°C Embedded: No Utilized IC / Part: EMC1043 Sensor Type: Temperature Family Name: EVB-EMC1043 Categories: Development Boards, Kits, Programmers Introduction Date: November 12, 2004 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - EVB-EMC1043 - 773776-EVB-EMC1043 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - EVB-EMC1043
773776-EVB-EMC1043
Evaluation Boards - Sensors - EVB-EMC1043 773776-EVB-EMC1043
Manufacturer: Microchip Technology Win Source Part Number: 773776-EVB-EMC1043 Operating Supply Voltage: 3 V ~ 3.6 V Interface: SMBus (2-Wire/I²C) Sensitivity: ±1°C Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: -64°C ~ 191°C Embedded: No Utilized IC / Part: EMC1043 Sensor Type: Temperature Family Name: EVB-EMC1043 Categories: Development Boards, Kits, Programmers Introduction Date: November 12, 2004 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 773776-EVB-EMC1043
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: SMBus (2-Wire/I²C)
Sensitivity: ±1°C
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Sensing Range: -64°C ~ 191°C
Embedded: No
Utilized IC / Part: EMC1043
Sensor Type: Temperature
Family Name: EVB-EMC1043
Categories: Development Boards, Kits, Programmers
Introduction Date: November 12, 2004
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 773776-EVB-EMC1043
Product Name Evaluation Boards - Sensors - EVB-EMC1043
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B SBC - Development Kit - AS-SBC-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,CY2-44+,DQ1225,50 OHM - TB-973-CY244C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305134 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details