Win Source Part Number: 1356459-EV40E67A
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 36 pct.
Type: MPU
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: SAM9
Package: Box
Product Status: Active
Mounting Type: Fixed
HTSUS: 8473.30.1180
REACH Status: REACH Unaffected
ECCN: 5A992C
Core Processor: ARM926EJ-S
Utilized IC / Part: SAM9X60
Platform: Curiosity
Contents: Board(s), Cable(s)
Suggested Programming Environment: MPLAB X
Interconnect System: mikroBUS Click, Raspberry Pi HAT (40 pin)
Board Type: Evaluation Platform
SAM9X60-CURIOSITY
| RS Components, Ltd. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 2744618 | 1356459-EV40E67A | 150-EV40E67A-ND | EV40E67A |
| Product Name | Microcontroller Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Development Suite / Kit | Developement Board | Developement Board |