Video Driver IC Serial 16-QFN (4x4) Package
6.25Gbps Asymmetric Coax Driver QFN16
6.25Gbps Asymmetric Coax Driver QFN16
Win Source Part Number: 1260289-EQCO62T20.3
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tube
Applications: Professional Video
Standard Package: 1
Mounting: SMD (SMT)
Function: Driver
Voltage - Supply: 1.2V ~ 3.3V
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: EQCO62T20.3
Control Interface: Serial
IC VIDEO DRIVER 16QFN Product overview: EQCO62T20.3 from Microchip Technology is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-EQCO62T20.3 can be used for catalog matching and distributor lookup.
Video Driver IC Serial 16-QFN (4x4) Package
IC VIDEO DRIVER 16QFN
IC VIDEO DRIVER 16QFN
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | EQCO62T20.3-ND | 1785354 | 1260289-EQCO62T20.3 | 684-EQCO62T20.3 | EQCO62T20.3 | EQCO62T20.3 | EQCO62T20.3 |
| Product Name | Video ICs | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing Ic | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |