IC VIDEO EQUALIZER 16QFN Product overview: EQCO31R20.3 from Microchip Technology is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-EQCO31R20.3 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 870680-EQCO31R20.3
Features: Video Driver IC Serial - 16-QFN (4x4) Package
Package: Tube
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Family Name: EQCO31R20.3
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Video Driver IC Serial 16-QFN (4x4) Package
IC VIDEO EQUALIZER 16QFN
IC VIDEO EQUALIZER 16QFN
Video Driver IC Serial 16-QFN (4x4) Package
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-EQCO31R20.3 | 870680-EQCO31R20.3 | EQCO31R20.3-ND | EQCO31R20.3 | EQCO31R20.3 | EQCO31R20.3 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - EQCO31R20.3 | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Supply Voltage | 1.2 to 3.3 volts | 1.2 to 3.3 volts |