Microchip Technology, Inc. Video ICs EQCO30T5.2

Description
Video Driver IC Serial SMPTE 16-QFN (4x4) Package
Request a Quote Datasheet
Description
Video Driver IC Serial SMPTE 16-QFN (4x4) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EQCO30T5.2-ND - DigiKey
Thief River Falls, MN, United States
Video Driver IC Serial SMPTE 16-QFN (4x4) Package

Video Driver IC Serial SMPTE 16-QFN (4x4) Package

Buy Now Datasheet
Video ICs - 8243031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video ICs
8243031
Video ICs 8243031
3G/HD/SDI Video Cable Driver QFN16

3G/HD/SDI Video Cable Driver QFN16

Supplier's Site
Video ICs - 1783991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video ICs
1783991
Video ICs 1783991
3G/HD/SDI Video Cable Driver QFN16

3G/HD/SDI Video Cable Driver QFN16

Supplier's Site
Video ICs - 8243031P - RS Components, Ltd.
Corby, Northants, United Kingdom
Video ICs
8243031P
Video ICs 8243031P
3G/HD/SDI Video Cable Driver QFN16

3G/HD/SDI Video Cable Driver QFN16

Supplier's Site
Integrated Circuits (ICs) - Linear - Video Processing - 1353026-EQCO30T5.2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1353026-EQCO30T5.2
Integrated Circuits (ICs) - Linear - Video Processing 1353026-EQCO30T5.2
Win Source Part Number: 1353026-EQCO30T5.2 Category: Integrated Circuits (ICs) - Linear - Video Processing Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Base Product Number: EQCO30T5.2 Mounting Type: Surface Mount HTSUS: 8542.31.0001 Applications: Professional Video REACH Status: REACH Unaffected ECCN: EAR99 Function: Driver Voltage - Supply: 3.3V Standards: SMPTE Control Interface: Serial

Win Source Part Number: 1353026-EQCO30T5.2
Category: Integrated Circuits (ICs) - Linear - Video Processing
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Base Product Number: EQCO30T5.2
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Applications: Professional Video
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver
Voltage - Supply: 3.3V
Standards: SMPTE
Control Interface: Serial

Buy Now Datasheet
3G/hd/sdi Video Cable Driver, Qfn-16; Video Processor Application Microchip - 53X3138 - Newark, An Avnet Company
Chicago, IL, United States
3G/hd/sdi Video Cable Driver, Qfn-16; Video Processor Application Microchip
53X3138
3G/hd/sdi Video Cable Driver, Qfn-16; Video Processor Application Microchip 53X3138
3G/HD/SDI VIDEO CABLE DRIVER, QFN-16; Video Processor Application:High Definition, High Frame Rate Pro-video HD/SDI Frame Store, Surveillance & Industrial/Inspectio n; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; IC RoHS Compliant: Yes

3G/HD/SDI VIDEO CABLE DRIVER, QFN-16; Video Processor Application:High Definition, High Frame Rate Pro-video HD/SDI Frame Store, Surveillance & Industrial/Inspection; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; IC RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Video Processing - EQCO30T5.2 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
EQCO30T5.2
Linear - Video Processing EQCO30T5.2
IC VIDEO CABLE DRIVER 16QFN

IC VIDEO CABLE DRIVER 16QFN

Supplier's Site Datasheet
Video Processing - EQCO30T5.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
EQCO30T5.2
Video Processing EQCO30T5.2
Video Driver IC Serial SMPTE 16-QFN (4x4) Package

Video Driver IC Serial SMPTE 16-QFN (4x4) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - EQCO30T5.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
EQCO30T5.2
Integrated Circuits (ICs) - Linear - Video Processing EQCO30T5.2
IC VIDEO CABLE DRIVER 16QFN

IC VIDEO CABLE DRIVER 16QFN

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number EQCO30T5.2-ND 8243031 8243031P 1353026-EQCO30T5.2 53X3138 EQCO30T5.2 EQCO30T5.2 EQCO30T5.2
Product Name Video ICs Video ICs Integrated Circuits (ICs) - Linear - Video Processing 3G/hd/sdi Video Cable Driver, Qfn-16; Video Processor Application Microchip Linear - Video Processing Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 9014991P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
TV and Video, Si21x7 5th Generation Silicon TV Tuner ICs - Si2177 - Skyworks Solutions, Inc.
Specs
Input Signal Digital
Mounting Surface Mount (SMT)
Package/Case QFN28
View Details
Image Correction ICs for Panel - BU1523KV - ROHM Semiconductor GmbH
Specs
Interface I2C
Supply Voltage 1.65 to 1.95 volts
View Details
2 suppliers