Manufacturer: Microchip Technology
Win Source Part Number: 870679-EQCO30R5.D
Features: Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
Package: Tube
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Family Name: EQCO30
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
IC VIDEO CABLE EQUALIZER 16QFN
IC VIDEO CABLE EQUALIZER 16QFN
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 870679-EQCO30R5.D | EQCO30R5.D-ND | EQCO30R5.D | EQCO30R5.D | EQCO30R5.D |
| Product Name | Linear - Linear - Video Processing - EQCO30R5.D | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |