13.7V Clamp 62.1A (8/20µs) Ipp Tvs Diode Through Hole A, Axial
BI-DIRECTIONAL TVS A-BODY ROHS COMPLIANT: YES
TVS DIODE 8VWM 13.7VC A AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-EPS8HR2-ND | 32AJ0569 | EPS8HR2 |
| Product Name | TVS Diodes | Bi-Directional Tvs A-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Axial | A, Axial | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 13.7 volts | 13.7 volts |