29.2V Clamp 30.8A (8/20µs) Ipp Tvs Diode Through Hole A, Axial
TVS DIODE 17VWM 29.2VC A AXIAL
BI-DIRECTIONAL TVS A-BODY ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-EPS17HR2-ND | EPS17HR2 | 32AJ0557 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs A-Body Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Axial | A, Axial | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 29.2 volts | 29.2 volts |