Microchip Technology, Inc. 4.4 µA/Amplifier, 90 kHz Op Amp en561019

Description
The Microchip’s MCP6421/2/4 operational amplifiers (op amps) has low input bias current (1 pA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 90 kHz (typical). These devices operate with a single-supply voltage as low as 1.8V, while only drawing 4.4 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6421 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Gain Bandwidth Product: 90 kHz (typical) Supply Voltage: 1.8V to 5.5V Supply Current: IQ = 4.4 µA (typical) Input Bias Current: Ibias = 1 pA (typical) EMIRR at 1.8 GHz: 97 dB (typical) Phase Margin: 57° (typical) Rail-to-Rail Input/Output Temperature Range: Extended: -40°C to +125°C Singles available in SC-70-5 and SOT-23-5 packages
Datasheet
Description
The Microchip’s MCP6421/2/4 operational amplifiers (op amps) has low input bias current (1 pA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 90 kHz (typical). These devices operate with a single-supply voltage as low as 1.8V, while only drawing 4.4 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6421 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Gain Bandwidth Product: 90 kHz (typical) Supply Voltage: 1.8V to 5.5V Supply Current: IQ = 4.4 µA (typical) Input Bias Current: Ibias = 1 pA (typical) EMIRR at 1.8 GHz: 97 dB (typical) Phase Margin: 57° (typical) Rail-to-Rail Input/Output Temperature Range: Extended: -40°C to +125°C Singles available in SC-70-5 and SOT-23-5 packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.4 µA/Amplifier, 90 kHz Op Amp - en561019 - Microchip Technology, Inc.
Chandler, AZ, United States
4.4 µA/Amplifier, 90 kHz Op Amp
en561019
4.4 µA/Amplifier, 90 kHz Op Amp en561019
The Microchip’s MCP6421/2/4 operational amplifiers (op amps) has low input bias current (1 pA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 90 kHz (typical). These devices operate with a single-supply voltage as low as 1.8V, while only drawing 4.4 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6421 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Gain Bandwidth Product: 90 kHz (typical) Supply Voltage: 1.8V to 5.5V Supply Current: IQ = 4.4 µA (typical) Input Bias Current: Ibias = 1 pA (typical) EMIRR at 1.8 GHz: 97 dB (typical) Phase Margin: 57° (typical) Rail-to-Rail Input/Output Temperature Range: Extended: -40°C to +125°C Singles available in SC-70-5 and SOT-23-5 packages

The Microchip’s MCP6421/2/4 operational amplifiers (op amps) has low input bias current (1 pA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 90 kHz (typical). These devices operate with a single-supply voltage as low as 1.8V, while only drawing 4.4 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6421 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C.

Additional Features

    • Gain Bandwidth Product: 90 kHz (typical)
    • Supply Voltage: 1.8V to 5.5V
    • Supply Current: IQ = 4.4 µA (typical)
    • Input Bias Current: Ibias = 1 pA (typical)
    • EMIRR at 1.8 GHz: 97 dB (typical)
    • Phase Margin: 57° (typical)
    • Rail-to-Rail Input/Output
    • Temperature Range:
      • Extended: -40°C to +125°C
    • Singles available in SC-70-5 and SOT-23-5 packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number en561019
Product Name 4.4 µA/Amplifier, 90 kHz Op Amp
Package Type ['SOT-23', 'SC70']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - 5962-9753702QHA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Analog - MTLM101AMD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Logic - Comparators - 74AC11521N - Lingto Electronic Limited
Specs
Device Type Comparators
View Details