Microchip Technology, Inc. 30V High Speed Buck PWM Controller en560187

Description
The MCP19035 is a small, analog-based PWM controller family with integrated synchronous MOSFET drivers offering outstanding transient performance. The MCP19035 operates over a wide 4.5 - 30Vdc range, has both a 300 kHz or 600khz switching-frequency option, and offers a factory-adjustable dead-time setting, allowing designers to optimize the performance across a wide selection of MOSFET devices. The MCP19035 family, when combined with Microchip’s MCP87xxx MOSFETs, or any low-FOM MOSFET, produces high-efficiency (>96%) DC/DC power-conversion solutions. Additional Features High-Speed Voltage Mode, Analog Pulse-Width Modulation Control Integrated Synchronous MOSFET Drivers Fixed Switching Frequency (fSW): 300 or 600 kHz Multiple Dead-Time Options for low-FOM MOSFET Compatibility Integrated Current Sense Capability for Short Circuit Protection Integrated Linear Voltage Regulator
Datasheet
Description
The MCP19035 is a small, analog-based PWM controller family with integrated synchronous MOSFET drivers offering outstanding transient performance. The MCP19035 operates over a wide 4.5 - 30Vdc range, has both a 300 kHz or 600khz switching-frequency option, and offers a factory-adjustable dead-time setting, allowing designers to optimize the performance across a wide selection of MOSFET devices. The MCP19035 family, when combined with Microchip’s MCP87xxx MOSFETs, or any low-FOM MOSFET, produces high-efficiency (>96%) DC/DC power-conversion solutions. Additional Features High-Speed Voltage Mode, Analog Pulse-Width Modulation Control Integrated Synchronous MOSFET Drivers Fixed Switching Frequency (fSW): 300 or 600 kHz Multiple Dead-Time Options for low-FOM MOSFET Compatibility Integrated Current Sense Capability for Short Circuit Protection Integrated Linear Voltage Regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V High Speed Buck PWM Controller - en560187 - Microchip Technology, Inc.
Chandler, AZ, United States
30V High Speed Buck PWM Controller
en560187
30V High Speed Buck PWM Controller en560187
The MCP19035 is a small, analog-based PWM controller family with integrated synchronous MOSFET drivers offering outstanding transient performance. The MCP19035 operates over a wide 4.5 - 30Vdc range, has both a 300 kHz or 600khz switching-frequency option, and offers a factory-adjustable dead-time setting, allowing designers to optimize the performance across a wide selection of MOSFET devices. The MCP19035 family, when combined with Microchip’s MCP87xxx MOSFETs, or any low-FOM MOSFET, produces high-efficiency (>96%) DC/DC power-conversion solutions. Additional Features High-Speed Voltage Mode, Analog Pulse-Width Modulation Control Integrated Synchronous MOSFET Drivers Fixed Switching Frequency (fSW): 300 or 600 kHz Multiple Dead-Time Options for low-FOM MOSFET Compatibility Integrated Current Sense Capability for Short Circuit Protection Integrated Linear Voltage Regulator

The MCP19035 is a small, analog-based PWM controller family with integrated synchronous MOSFET drivers offering outstanding transient performance. The MCP19035 operates over a wide 4.5 - 30Vdc range, has both a 300 kHz or 600khz switching-frequency option, and offers a factory-adjustable dead-time setting, allowing designers to optimize the performance across a wide selection of MOSFET devices. The MCP19035 family, when combined with Microchip’s MCP87xxx MOSFETs, or any low-FOM MOSFET, produces high-efficiency (>96%) DC/DC power-conversion solutions.

Additional Features

    • High-Speed Voltage Mode, Analog Pulse-Width Modulation Control
    • Integrated Synchronous MOSFET Drivers
    • Fixed Switching Frequency (fSW): 300 or 600 kHz
    • Multiple Dead-Time Options for low-FOM MOSFET Compatibility
    • Integrated Current Sense Capability for Short Circuit Protection
    • Integrated Linear Voltage Regulator
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en560187
Product Name 30V High Speed Buck PWM Controller
Package Type Other; ['DFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3172 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ27426YZFR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
 - LTC3554EUD-1#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; QFN20
View Details