Microchip Technology, Inc. PIC16F527 en558418

Description
The PIC16F527 combines the flexiblity of integrated Analog with the intelligence of a PIC® Microcontroller to create a low cost MCU suitable for a wide range of applications. With an on-board ADC, dual Op Amps, and two Comparators, the PIC16F527 offers an excellent solution for signal conditioning and sensing applications. Additional Features Baseline core architecture with 36 instructions Two Hardware Interrupts Four Stack levels Flash Program Memory with self read/write capability Internal 8MHz oscillator Dual Op Amp Module with 3MHz GBWP Dual Analog Comparator Module 8 Channel 8 bit ADC Brown-Out Reset (BOR) On-board Watchdog Timer One 8-bit Timer 25mA Source/Sink current I/O In Circuit Serial Programming (ICSP) Low Standby Current: 100 nA @ 2.0V, typical Wide Operating Voltage (2.0V – 5.5V) eXtreme Low Power (XLP)
Datasheet
Description
The PIC16F527 combines the flexiblity of integrated Analog with the intelligence of a PIC® Microcontroller to create a low cost MCU suitable for a wide range of applications. With an on-board ADC, dual Op Amps, and two Comparators, the PIC16F527 offers an excellent solution for signal conditioning and sensing applications. Additional Features Baseline core architecture with 36 instructions Two Hardware Interrupts Four Stack levels Flash Program Memory with self read/write capability Internal 8MHz oscillator Dual Op Amp Module with 3MHz GBWP Dual Analog Comparator Module 8 Channel 8 bit ADC Brown-Out Reset (BOR) On-board Watchdog Timer One 8-bit Timer 25mA Source/Sink current I/O In Circuit Serial Programming (ICSP) Low Standby Current: 100 nA @ 2.0V, typical Wide Operating Voltage (2.0V – 5.5V) eXtreme Low Power (XLP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC16F527 - en558418 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16F527
en558418
PIC16F527 en558418
The PIC16F527 combines the flexiblity of integrated Analog with the intelligence of a PIC® Microcontroller to create a low cost MCU suitable for a wide range of applications. With an on-board ADC, dual Op Amps, and two Comparators, the PIC16F527 offers an excellent solution for signal conditioning and sensing applications. Additional Features Baseline core architecture with 36 instructions Two Hardware Interrupts Four Stack levels Flash Program Memory with self read/write capability Internal 8MHz oscillator Dual Op Amp Module with 3MHz GBWP Dual Analog Comparator Module 8 Channel 8 bit ADC Brown-Out Reset (BOR) On-board Watchdog Timer One 8-bit Timer 25mA Source/Sink current I/O In Circuit Serial Programming (ICSP) Low Standby Current: 100 nA @ 2.0V, typical Wide Operating Voltage (2.0V – 5.5V) eXtreme Low Power (XLP)

The PIC16F527 combines the flexiblity of integrated Analog with the intelligence of a PIC® Microcontroller to create a low cost MCU suitable for a wide range of applications. With an on-board ADC, dual Op Amps, and two Comparators, the PIC16F527 offers an excellent solution for signal conditioning and sensing applications.

Additional Features

    • Baseline core architecture with 36 instructions
      • Two Hardware Interrupts
      • Four Stack levels
    • Flash Program Memory with self read/write capability
    • Internal 8MHz oscillator
    • Dual Op Amp Module with 3MHz GBWP
    • Dual Analog Comparator Module
    • 8 Channel 8 bit ADC
    • Brown-Out Reset (BOR)
    • On-board Watchdog Timer
    • One 8-bit Timer
    • 25mA Source/Sink current I/O
    • In Circuit Serial Programming (ICSP)
    • Low Standby Current: 100 nA @ 2.0V, typical
    • Wide Operating Voltage (2.0V – 5.5V)
    • eXtreme Low Power (XLP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en558418
Product Name PIC16F527
Bits 8 Bit
Number 8
RAM 0.0680 KB
ROM 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C53279512 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers