Microchip Technology, Inc. 3-Phase Brushless DC Sinusoidal Sensorless Fan Motor Driver en558296

Description
The MTD6501G is a 3-phase full-wave driver for brushless sensorless DC motors. It features 180° sinusoidal drive, high torque output, and silent drive. Due to its adaptive features and wide power-supply range capabilities (2 to 14V), it is intended to cover a wide range of motor characteristics, while requiring no external tuning from the user. Speed control can be achieved through either power supply modulation or pulse-width-modulati on (using the PWM digital input pin). Due to the compact packaging and minimum bill-of-material (power transistors incorporated, no Hall sensor, no external tuning), it is best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The MTD6501G driver includes a lockup protection mode, which turns-off the output current when the motor is under lock condition, and an automatic recovery that enables the fan to run when the lock condition is removed. Motor over-current limitation, short-circuit protection, and thermal-shutdown protection are also included. Additional Features Position Sensorless BLDC Drivers (No Hall Sensor Required) 23 kHz PWM output frequency 180° sinusoidal drive, for high efficiency and low acoustic noise Support 2V to 14V power supplies Speed control through PAM and/or PWM Built-in frequency generator (FG output signal) Built-in lock-up protection and automatic recovery circuit Built-in over current limitation and short circuit protection Built-in thermal shutdown protection No external tuning required
Datasheet
Description
The MTD6501G is a 3-phase full-wave driver for brushless sensorless DC motors. It features 180° sinusoidal drive, high torque output, and silent drive. Due to its adaptive features and wide power-supply range capabilities (2 to 14V), it is intended to cover a wide range of motor characteristics, while requiring no external tuning from the user. Speed control can be achieved through either power supply modulation or pulse-width-modulati on (using the PWM digital input pin). Due to the compact packaging and minimum bill-of-material (power transistors incorporated, no Hall sensor, no external tuning), it is best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The MTD6501G driver includes a lockup protection mode, which turns-off the output current when the motor is under lock condition, and an automatic recovery that enables the fan to run when the lock condition is removed. Motor over-current limitation, short-circuit protection, and thermal-shutdown protection are also included. Additional Features Position Sensorless BLDC Drivers (No Hall Sensor Required) 23 kHz PWM output frequency 180° sinusoidal drive, for high efficiency and low acoustic noise Support 2V to 14V power supplies Speed control through PAM and/or PWM Built-in frequency generator (FG output signal) Built-in lock-up protection and automatic recovery circuit Built-in over current limitation and short circuit protection Built-in thermal shutdown protection No external tuning required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Brushless DC Sinusoidal Sensorless Fan Motor Driver - en558296 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Phase Brushless DC Sinusoidal Sensorless Fan Motor Driver
en558296
3-Phase Brushless DC Sinusoidal Sensorless Fan Motor Driver en558296
The MTD6501G is a 3-phase full-wave driver for brushless sensorless DC motors. It features 180° sinusoidal drive, high torque output, and silent drive. Due to its adaptive features and wide power-supply range capabilities (2 to 14V), it is intended to cover a wide range of motor characteristics, while requiring no external tuning from the user. Speed control can be achieved through either power supply modulation or pulse-width-modulati on (using the PWM digital input pin). Due to the compact packaging and minimum bill-of-material (power transistors incorporated, no Hall sensor, no external tuning), it is best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The MTD6501G driver includes a lockup protection mode, which turns-off the output current when the motor is under lock condition, and an automatic recovery that enables the fan to run when the lock condition is removed. Motor over-current limitation, short-circuit protection, and thermal-shutdown protection are also included. Additional Features Position Sensorless BLDC Drivers (No Hall Sensor Required) 23 kHz PWM output frequency 180° sinusoidal drive, for high efficiency and low acoustic noise Support 2V to 14V power supplies Speed control through PAM and/or PWM Built-in frequency generator (FG output signal) Built-in lock-up protection and automatic recovery circuit Built-in over current limitation and short circuit protection Built-in thermal shutdown protection No external tuning required

The MTD6501G is a 3-phase full-wave driver for brushless sensorless DC motors. It features 180° sinusoidal drive, high torque output, and silent drive. Due to its adaptive features and wide power-supply range capabilities (2 to 14V), it is intended to cover a wide range of motor characteristics, while requiring no external tuning from the user. Speed control can be achieved through either power supply modulation or pulse-width-modulation (using the PWM digital input pin). Due to the compact packaging and minimum bill-of-material (power transistors incorporated, no Hall sensor, no external tuning), it is best suited for low-cost fan applications requiring high efficiency and low acoustic noise, such as CPU cooling fans. Frequency generator output is also included, enabling for precision speed control in closed-loop applications. The MTD6501G driver includes a lockup protection mode, which turns-off the output current when the motor is under lock condition, and an automatic recovery that enables the fan to run when the lock condition is removed. Motor over-current limitation, short-circuit protection, and thermal-shutdown protection are also included.

Additional Features

  • Position Sensorless BLDC Drivers (No Hall Sensor Required)
  • 23 kHz PWM output frequency
  • 180° sinusoidal drive, for high efficiency and low acoustic noise
  • Support 2V to 14V power supplies
  • Speed control through PAM and/or PWM
  • Built-in frequency generator (FG output signal)
  • Built-in lock-up protection and automatic recovery circuit
  • Built-in over current limitation and short circuit protection
  • Built-in thermal shutdown protection
  • No external tuning required
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category DC Motor Drives
Product Number en558296
Product Name 3-Phase Brushless DC Sinusoidal Sensorless Fan Motor Driver
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Drive - 43590823 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Motor Controllers - 206417 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 48 volts
Power 960 watts
Continuous Current 20 amps
View Details