Microchip Technology, Inc. Battery-Backed SPI Real-Time Clock/Calendar with Pre-Programmed EUI-64™ MAC ID en557876

Description
The MCP79512 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM. This ID is preprogrammed with a 64-bit MAC Address, but it can also be ordered blank for the end user to program. Additional Features General purpose SPI RTCC with features that target low power, security & communications applications. Low Power Operation - VCC Min = 1.8V - Icc < 5 µA Typical Standby Current Low Backup Power - VBAT Min = 1.3V - Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp - VCC to VBAT (VCC Lost) - VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm - IRQ (VCC or VBAT) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps - Adjusts up to 22 seconds/day EEPROM has 8 Bytes/Page with Block Sector write protection - Protect: None, 1/4, 1/2 or all of array Factory standard MAC address programming or custom ID available
Datasheet
Description
The MCP79512 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM. This ID is preprogrammed with a 64-bit MAC Address, but it can also be ordered blank for the end user to program. Additional Features General purpose SPI RTCC with features that target low power, security & communications applications. Low Power Operation - VCC Min = 1.8V - Icc < 5 µA Typical Standby Current Low Backup Power - VBAT Min = 1.3V - Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp - VCC to VBAT (VCC Lost) - VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm - IRQ (VCC or VBAT) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps - Adjusts up to 22 seconds/day EEPROM has 8 Bytes/Page with Block Sector write protection - Protect: None, 1/4, 1/2 or all of array Factory standard MAC address programming or custom ID available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery-Backed SPI Real-Time Clock/Calendar with Pre-Programmed EUI-64™ MAC ID - en557876 - Microchip Technology, Inc.
Chandler, AZ, United States
Battery-Backed SPI Real-Time Clock/Calendar with Pre-Programmed EUI-64™ MAC ID
en557876
Battery-Backed SPI Real-Time Clock/Calendar with Pre-Programmed EUI-64™ MAC ID en557876
The MCP79512 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM. This ID is preprogrammed with a 64-bit MAC Address, but it can also be ordered blank for the end user to program. Additional Features General purpose SPI RTCC with features that target low power, security & communications applications. Low Power Operation - VCC Min = 1.8V - Icc < 5 µA Typical Standby Current Low Backup Power - VBAT Min = 1.3V - Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp - VCC to VBAT (VCC Lost) - VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm - IRQ (VCC or VBAT) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps - Adjusts up to 22 seconds/day EEPROM has 8 Bytes/Page with Block Sector write protection - Protect: None, 1/4, 1/2 or all of array Factory standard MAC address programming or custom ID available

The MCP79512 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM. This ID is preprogrammed with a 64-bit MAC Address, but it can also be ordered blank for the end user to program.

Additional Features

    General purpose SPI RTCC with features that target low power, security & communications applications.
  • Low Power Operation - VCC Min = 1.8V - Icc < 5 µA Typical Standby Current
  • Low Backup Power - VBAT Min = 1.3V - Ibat < 700nA Typical Timekeeping & SRAM Retention Current
  • Automatic Battery Switchover with Timestamp - VCC to VBAT (VCC Lost) - VBAT to VCC (VCC Restored)
  • Dual configurable alarms with a 0.01 sec count on one alarm - IRQ (VCC or VBAT)
  • Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz
  • Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps - Adjusts up to 22 seconds/day
  • EEPROM has 8 Bytes/Page with Block Sector write protection - Protect: None, 1/4, 1/2 or all of array
  • Factory standard MAC address programming or custom ID available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number en557876
Product Name Battery-Backed SPI Real-Time Clock/Calendar with Pre-Programmed EUI-64™ MAC ID
Device Type Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
5 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details