Microchip Technology, Inc. PIC12LF1840T39A en557679

Description
XLP PICmicro® with fully integrated RF Transmitter capable of operation in 310, 434, 868 and 915 MHz Bands Additional Features Special Microcontroller Features: 1.8V-3.6V Operation Self-Reprogrammable under Software Control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) In-Circuit Serial Programming™ (ICSP™) via Two Pins In-Circuit Debug (ICD) via Two Pins Enhanced Low-Voltage Programming (LVP) Programmable Code Protection Power-Saving Sleep mode RF Transmitter: Fully Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Frequency-Agile Operation in 310, 433, 868 and 915 MHz Bands +10 dBm or 0 dBm Configurable Output Power Low-Power Features: Standby Current: 30 nA @ 3.0V, typical, RF off 530 nA @ 3.0V, typical, RF Sleep Operating Current: 0.67 mA @ 8 MHz, 3.0V, RF off, typical 9.67 mA @ 8 MHz, 3.0V, RF on at 0 dBm, typical 15.67 mA @ 8 MHz, 3.0V, RF on at +10 dBm, typical Low-Power Watchdog Timer Current: 500 nA @ 3.0V, typical
Datasheet
Description
XLP PICmicro® with fully integrated RF Transmitter capable of operation in 310, 434, 868 and 915 MHz Bands Additional Features Special Microcontroller Features: 1.8V-3.6V Operation Self-Reprogrammable under Software Control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) In-Circuit Serial Programming™ (ICSP™) via Two Pins In-Circuit Debug (ICD) via Two Pins Enhanced Low-Voltage Programming (LVP) Programmable Code Protection Power-Saving Sleep mode RF Transmitter: Fully Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Frequency-Agile Operation in 310, 433, 868 and 915 MHz Bands +10 dBm or 0 dBm Configurable Output Power Low-Power Features: Standby Current: 30 nA @ 3.0V, typical, RF off 530 nA @ 3.0V, typical, RF Sleep Operating Current: 0.67 mA @ 8 MHz, 3.0V, RF off, typical 9.67 mA @ 8 MHz, 3.0V, RF on at 0 dBm, typical 15.67 mA @ 8 MHz, 3.0V, RF on at +10 dBm, typical Low-Power Watchdog Timer Current: 500 nA @ 3.0V, typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC12LF1840T39A - en557679 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC12LF1840T39A
en557679
PIC12LF1840T39A en557679
XLP PICmicro® with fully integrated RF Transmitter capable of operation in 310, 434, 868 and 915 MHz Bands Additional Features Special Microcontroller Features: 1.8V-3.6V Operation Self-Reprogrammable under Software Control Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) In-Circuit Serial Programming™ (ICSP™) via Two Pins In-Circuit Debug (ICD) via Two Pins Enhanced Low-Voltage Programming (LVP) Programmable Code Protection Power-Saving Sleep mode RF Transmitter: Fully Integrated Transmitter FSK Operation up to 100 kbps OOK Operation up to 10 kbps Frequency-Agile Operation in 310, 433, 868 and 915 MHz Bands +10 dBm or 0 dBm Configurable Output Power Low-Power Features: Standby Current: 30 nA @ 3.0V, typical, RF off 530 nA @ 3.0V, typical, RF Sleep Operating Current: 0.67 mA @ 8 MHz, 3.0V, RF off, typical 9.67 mA @ 8 MHz, 3.0V, RF on at 0 dBm, typical 15.67 mA @ 8 MHz, 3.0V, RF on at +10 dBm, typical Low-Power Watchdog Timer Current: 500 nA @ 3.0V, typical

XLP PICmicro® with fully integrated RF Transmitter capable of operation in 310, 434, 868 and 915 MHz Bands

Additional Features

    Special Microcontroller Features:
    • 1.8V-3.6V Operation
    • Self-Reprogrammable under Software Control
    • Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST)
    • Programmable Brown-out Reset (BOR)
    • Extended Watchdog Timer (WDT)
    • In-Circuit Serial Programming™ (ICSP™) via Two Pins
    • In-Circuit Debug (ICD) via Two Pins
    • Enhanced Low-Voltage Programming (LVP)
    • Programmable Code Protection
    • Power-Saving Sleep mode
    RF Transmitter:
    • Fully Integrated Transmitter
    • FSK Operation up to 100 kbps
    • OOK Operation up to 10 kbps
    • Frequency-Agile Operation in 310, 433, 868 and 915 MHz Bands
    • +10 dBm or 0 dBm Configurable Output Power
    Low-Power Features:
    • Standby Current:
      • 30 nA @ 3.0V, typical, RF off
      • 530 nA @ 3.0V, typical, RF Sleep
    • Operating Current:
      • 0.67 mA @ 8 MHz, 3.0V, RF off, typical
      • 9.67 mA @ 8 MHz, 3.0V, RF on at 0 dBm, typical
      • 15.67 mA @ 8 MHz, 3.0V, RF on at +10 dBm, typical
    • Low-Power Watchdog Timer Current:
      • 500 nA @ 3.0V, typical
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en557679
Product Name PIC12LF1840T39A
Package Type SSOP; Other; ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CM4EFABFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers