Microchip Technology, Inc. Low Iq, high voltage 250mA LDO en557511

Description
The MCP1703A is a CMOS, low dropout voltage regulator with 250 mA maximum output current. MCP1703A works with input voltages up to 16V and with its low 2 µA current consumption it is an ideal solution for applications using multi-cell, 9V alkaline or one-, two- or three- cell lithium-ion batteries. It is available in space efficient SOT23A and SOT89 packages; or in a thermally capable 3-pin SOT223 and 8-pin 2x3 DFN. Additional Features 2.0 µA Quiescent Current (Typical) Wide Input Operating Voltage Range: 2.7V to 16.0V Low Dropout Voltage - Typically 750 mV or Less at 250mA Output Current High 250 mA Output Current for Output Voltages = 2.5V, Up to 230 mA Output Current for Output Voltages < 2.5V (Input Voltage Dependent) High Output Voltage Accuracy - 0.4% (Typical) Output Voltage Range 1.2V to 5.5V in 0.1V Increments (50 mV Increments Available Upon Request) Stable with 1.0 µF to 22 µF Output Capacitors Short-Circuit Protection Overtemperature Protection Reduced Ground Current During Dropout Multiple Package Options: 3-Pin SOT-23A, 3-Pin SOT-89,3-Pin TO-92, and 2x3 DFN-8
Datasheet
Description
The MCP1703A is a CMOS, low dropout voltage regulator with 250 mA maximum output current. MCP1703A works with input voltages up to 16V and with its low 2 µA current consumption it is an ideal solution for applications using multi-cell, 9V alkaline or one-, two- or three- cell lithium-ion batteries. It is available in space efficient SOT23A and SOT89 packages; or in a thermally capable 3-pin SOT223 and 8-pin 2x3 DFN. Additional Features 2.0 µA Quiescent Current (Typical) Wide Input Operating Voltage Range: 2.7V to 16.0V Low Dropout Voltage - Typically 750 mV or Less at 250mA Output Current High 250 mA Output Current for Output Voltages = 2.5V, Up to 230 mA Output Current for Output Voltages < 2.5V (Input Voltage Dependent) High Output Voltage Accuracy - 0.4% (Typical) Output Voltage Range 1.2V to 5.5V in 0.1V Increments (50 mV Increments Available Upon Request) Stable with 1.0 µF to 22 µF Output Capacitors Short-Circuit Protection Overtemperature Protection Reduced Ground Current During Dropout Multiple Package Options: 3-Pin SOT-23A, 3-Pin SOT-89,3-Pin TO-92, and 2x3 DFN-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Iq, high voltage 250mA LDO - en557511 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Iq, high voltage 250mA LDO
en557511
Low Iq, high voltage 250mA LDO en557511
The MCP1703A is a CMOS, low dropout voltage regulator with 250 mA maximum output current. MCP1703A works with input voltages up to 16V and with its low 2 µA current consumption it is an ideal solution for applications using multi-cell, 9V alkaline or one-, two- or three- cell lithium-ion batteries. It is available in space efficient SOT23A and SOT89 packages; or in a thermally capable 3-pin SOT223 and 8-pin 2x3 DFN. Additional Features 2.0 µA Quiescent Current (Typical) Wide Input Operating Voltage Range: 2.7V to 16.0V Low Dropout Voltage - Typically 750 mV or Less at 250mA Output Current High 250 mA Output Current for Output Voltages = 2.5V, Up to 230 mA Output Current for Output Voltages < 2.5V (Input Voltage Dependent) High Output Voltage Accuracy - 0.4% (Typical) Output Voltage Range 1.2V to 5.5V in 0.1V Increments (50 mV Increments Available Upon Request) Stable with 1.0 µF to 22 µF Output Capacitors Short-Circuit Protection Overtemperature Protection Reduced Ground Current During Dropout Multiple Package Options: 3-Pin SOT-23A, 3-Pin SOT-89,3-Pin TO-92, and 2x3 DFN-8

The MCP1703A is a CMOS, low dropout voltage regulator with 250 mA maximum output current. MCP1703A works with input voltages up to 16V and with its low 2 µA current consumption it is an ideal solution for applications using multi-cell, 9V alkaline or one-, two- or three- cell lithium-ion batteries. It is available in space efficient SOT23A and SOT89 packages; or in a thermally capable 3-pin SOT223 and 8-pin 2x3 DFN.

Additional Features

    • 2.0 µA Quiescent Current (Typical)
    • Wide Input Operating Voltage Range: 2.7V to 16.0V
    • Low Dropout Voltage - Typically 750 mV or Less at 250mA Output Current
    • High 250 mA Output Current for Output Voltages = 2.5V, Up to 230 mA Output Current for Output Voltages < 2.5V (Input Voltage Dependent)
    • High Output Voltage Accuracy - 0.4% (Typical)
    • Output Voltage Range 1.2V to 5.5V in 0.1V Increments (50 mV Increments Available Upon Request)
    • Stable with 1.0 µF to 22 µF Output Capacitors
    • Short-Circuit Protection
    • Overtemperature Protection
    • Reduced Ground Current During Dropout
    • Multiple Package Options: 3-Pin SOT-23A, 3-Pin SOT-89,3-Pin TO-92, and 2x3 DFN-8
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en557511
Product Name Low Iq, high voltage 250mA LDO
Package Type SOT23; SOT89; Other; ['DFN', 'SOT-89', 'SOT-223', 'SOT-23A']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3172 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers
Power - Power Supply ICs - OPTIREG™ linear - TLS208D1EJV33 - TLS208D1EJV33 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74LVC3G06DC,125 - ODG (Origin Data Global)
Specs
Package Type Other; 8-VFSOP (0.091", 2.30mm Width)
Features Open Drain
Input Voltage 1.65 to 5.5 volts
View Details