Microchip Technology, Inc. Enhanced Feature Battery-Backed SPI Real-Time Clock/Calendar en556366

Description
The MCP795W22 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM. This ID is preprogrammed with a 64-bit MAC Address, but it can also be ordered blank for the end user to program. By adding a watchdog timer and two programmable event detect inputs, lower power and more system robustness can be achieved by performaing these functions in the RTCC and allowing the MCU to sleep for longer periods of time. Additional Features Full Featured RTCC targets smart energy, communications and home appliance applications. Low Power Operation VCC Min = 1.8V Icc < 1 µA Typical Standby Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (VCC Lost) VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm IRQ (VCC or VBAT) WDO (VCC) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps Adjusts up to 22 seconds/day Watchdog Timer - Dual Retriggers SPI Bus or EVHS digital input Dual Configurable Event Detects High speed with programmable pulse count (EVHS) Low speed with programmable debounce delay (EVLS) EEPROM has 8 Bytes/Page with Block Sector write protection Protect: None, 1/4, 1/2 or all of array Factory standard MAC address programming or custom ID available
Datasheet
Description
The MCP795W22 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM. This ID is preprogrammed with a 64-bit MAC Address, but it can also be ordered blank for the end user to program. By adding a watchdog timer and two programmable event detect inputs, lower power and more system robustness can be achieved by performaing these functions in the RTCC and allowing the MCU to sleep for longer periods of time. Additional Features Full Featured RTCC targets smart energy, communications and home appliance applications. Low Power Operation VCC Min = 1.8V Icc < 1 µA Typical Standby Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (VCC Lost) VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm IRQ (VCC or VBAT) WDO (VCC) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps Adjusts up to 22 seconds/day Watchdog Timer - Dual Retriggers SPI Bus or EVHS digital input Dual Configurable Event Detects High speed with programmable pulse count (EVHS) Low speed with programmable debounce delay (EVLS) EEPROM has 8 Bytes/Page with Block Sector write protection Protect: None, 1/4, 1/2 or all of array Factory standard MAC address programming or custom ID available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enhanced Feature Battery-Backed SPI Real-Time Clock/Calendar - en556366 - Microchip Technology, Inc.
Chandler, AZ, United States
Enhanced Feature Battery-Backed SPI Real-Time Clock/Calendar
en556366
Enhanced Feature Battery-Backed SPI Real-Time Clock/Calendar en556366
The MCP795W22 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM. This ID is preprogrammed with a 64-bit MAC Address, but it can also be ordered blank for the end user to program. By adding a watchdog timer and two programmable event detect inputs, lower power and more system robustness can be achieved by performaing these functions in the RTCC and allowing the MCU to sleep for longer periods of time. Additional Features Full Featured RTCC targets smart energy, communications and home appliance applications. Low Power Operation VCC Min = 1.8V Icc < 1 µA Typical Standby Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (VCC Lost) VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm IRQ (VCC or VBAT) WDO (VCC) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps Adjusts up to 22 seconds/day Watchdog Timer - Dual Retriggers SPI Bus or EVHS digital input Dual Configurable Event Detects High speed with programmable pulse count (EVHS) Low speed with programmable debounce delay (EVLS) EEPROM has 8 Bytes/Page with Block Sector write protection Protect: None, 1/4, 1/2 or all of array Factory standard MAC address programming or custom ID available

The MCP795W22 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM. This ID is preprogrammed with a 64-bit MAC Address, but it can also be ordered blank for the end user to program. By adding a watchdog timer and two programmable event detect inputs, lower power and more system robustness can be achieved by performaing these functions in the RTCC and allowing the MCU to sleep for longer periods of time.

Additional Features

    Full Featured RTCC targets smart energy, communications and home appliance applications.
    • Low Power Operation
      • VCC Min = 1.8V
      • Icc < 1 µA Typical Standby Current
    • Low Backup Power
      • VBAT Min = 1.3V
      • Ibat < 700nA
      • Typical Timekeeping & SRAM Retention Current
    • Automatic Battery Switchover with Timestamp
      • VCC to VBAT (VCC Lost)
      • VBAT to VCC (VCC Restored)
    • Dual configurable alarms with a 0.01 sec count on one alarm
      • IRQ (VCC or VBAT)
      • WDO (VCC)
    • Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz
    • Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps
      • Adjusts up to 22 seconds/day
    • Watchdog Timer - Dual Retriggers
      • SPI Bus or EVHS digital input
    • Dual Configurable Event Detects
      • High speed with programmable pulse count (EVHS)
      • Low speed with programmable debounce delay (EVLS)
    • EEPROM has 8 Bytes/Page with Block Sector write protection
      • Protect: None, 1/4, 1/2 or all of array
    • Factory standard MAC address programming or custom ID available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number en556366
Product Name Enhanced Feature Battery-Backed SPI Real-Time Clock/Calendar
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock/Timing - Application Specific - CY28410OXC-2 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 266 MHz
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details