Microchip Technology, Inc. 30V Non-Synchronous Buck Regulator en554058

Description
The MCP16301 is a highly integrated, high-efficiency, fixed frequency, step-down DC-DC converter in a popular 6-pin SOT-23 package that operates from input voltage sources up to 30V. Integrated features include a high side switch, fixed frequency Peak Current Mode Control, internal compensation, peak current limit and overtemperature protection. Minimal external components are necessary to develop a complete step-down DC-DC converter power supply. Additional Features Up to 96% Typical Efficiency Input Voltage Range: 4 to 30 Output Voltage Range: 2.0V to 15V 2% Output Voltage Accuracy Integrated N-Channel Buck Switch 600 mA Output Current 500 kHz Fixed Frequency Adjustable Output Voltage Low Device Shutdown Current Peak Current Mode Control Internal Compensation Stable with Ceramic Capacitors Internal Soft-Start Cycle by Cycle Peak Current Limit Overtemperature Protection SOT-23-6
Datasheet
Description
The MCP16301 is a highly integrated, high-efficiency, fixed frequency, step-down DC-DC converter in a popular 6-pin SOT-23 package that operates from input voltage sources up to 30V. Integrated features include a high side switch, fixed frequency Peak Current Mode Control, internal compensation, peak current limit and overtemperature protection. Minimal external components are necessary to develop a complete step-down DC-DC converter power supply. Additional Features Up to 96% Typical Efficiency Input Voltage Range: 4 to 30 Output Voltage Range: 2.0V to 15V 2% Output Voltage Accuracy Integrated N-Channel Buck Switch 600 mA Output Current 500 kHz Fixed Frequency Adjustable Output Voltage Low Device Shutdown Current Peak Current Mode Control Internal Compensation Stable with Ceramic Capacitors Internal Soft-Start Cycle by Cycle Peak Current Limit Overtemperature Protection SOT-23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V Non-Synchronous Buck Regulator - en554058 - Microchip Technology, Inc.
Chandler, AZ, United States
30V Non-Synchronous Buck Regulator
en554058
30V Non-Synchronous Buck Regulator en554058
The MCP16301 is a highly integrated, high-efficiency, fixed frequency, step-down DC-DC converter in a popular 6-pin SOT-23 package that operates from input voltage sources up to 30V. Integrated features include a high side switch, fixed frequency Peak Current Mode Control, internal compensation, peak current limit and overtemperature protection. Minimal external components are necessary to develop a complete step-down DC-DC converter power supply. Additional Features Up to 96% Typical Efficiency Input Voltage Range: 4 to 30 Output Voltage Range: 2.0V to 15V 2% Output Voltage Accuracy Integrated N-Channel Buck Switch 600 mA Output Current 500 kHz Fixed Frequency Adjustable Output Voltage Low Device Shutdown Current Peak Current Mode Control Internal Compensation Stable with Ceramic Capacitors Internal Soft-Start Cycle by Cycle Peak Current Limit Overtemperature Protection SOT-23-6

The MCP16301 is a highly integrated, high-efficiency, fixed frequency, step-down DC-DC converter in a popular 6-pin SOT-23 package that operates from input voltage sources up to 30V. Integrated features include a high side switch, fixed frequency Peak Current Mode Control, internal compensation, peak current limit and overtemperature protection. Minimal external components are necessary to develop a complete step-down DC-DC converter power supply.

Additional Features

    • Up to 96% Typical Efficiency
    • Input Voltage Range: 4 to 30
    • Output Voltage Range: 2.0V to 15V
    • 2% Output Voltage Accuracy
    • Integrated N-Channel Buck Switch
    • 600 mA Output Current
    • 500 kHz Fixed Frequency
    • Adjustable Output Voltage
    • Low Device Shutdown Current
    • Peak Current Mode Control
    • Internal Compensation
    • Stable with Ceramic Capacitors
    • Internal Soft-Start
    • Cycle by Cycle Peak Current Limit
    • Overtemperature Protection
    • SOT-23-6
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number en554058
Product Name 30V Non-Synchronous Buck Regulator
Package Type Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-A81411KEVATR-ND - DigiKey
Specs
Regulator Category Linear; Switching
View Details
Voltage Regulators - 1219648 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details