Microchip Technology, Inc. 1.2 MHz, 16V Op Amps en553345

Description
Microchip’s MCP6H04 operational amplifier(op amp) has a wide supply voltage range of 3.5V to 16V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single-supply voltage as high as 16V, while only drawing 135 µA/amplifier (typical) of quiescent current. The MCP6H01/2/4 family is offered in single (MCP6H01), dual (MCP6H02) and quad (MCP6H04) configurations. All devices are fully specified in extended temperature range from -40°C to +125°C. Additional Features Input Offset Voltage: ±3.5 mV (max) Quiescent Current: 135 µA (typical) Common Mode Rejection Ratio: 100 dB (typical) Power Supply Rejection Ratio: 102 dB (typical) Rail-to-Rail Output Supply Voltage Range: Single-Supply Operation: 3.5V to 16V Dual-Supply Operation: ±1.75V to ±8V Gain Bandwidth Product: 1.2 MHz (typical) Slew Rate: 0.8V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Datasheet
Description
Microchip’s MCP6H04 operational amplifier(op amp) has a wide supply voltage range of 3.5V to 16V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single-supply voltage as high as 16V, while only drawing 135 µA/amplifier (typical) of quiescent current. The MCP6H01/2/4 family is offered in single (MCP6H01), dual (MCP6H02) and quad (MCP6H04) configurations. All devices are fully specified in extended temperature range from -40°C to +125°C. Additional Features Input Offset Voltage: ±3.5 mV (max) Quiescent Current: 135 µA (typical) Common Mode Rejection Ratio: 100 dB (typical) Power Supply Rejection Ratio: 102 dB (typical) Rail-to-Rail Output Supply Voltage Range: Single-Supply Operation: 3.5V to 16V Dual-Supply Operation: ±1.75V to ±8V Gain Bandwidth Product: 1.2 MHz (typical) Slew Rate: 0.8V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2 MHz, 16V Op Amps - en553345 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2 MHz, 16V Op Amps
en553345
1.2 MHz, 16V Op Amps en553345
Microchip’s MCP6H04 operational amplifier(op amp) has a wide supply voltage range of 3.5V to 16V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single-supply voltage as high as 16V, while only drawing 135 µA/amplifier (typical) of quiescent current. The MCP6H01/2/4 family is offered in single (MCP6H01), dual (MCP6H02) and quad (MCP6H04) configurations. All devices are fully specified in extended temperature range from -40°C to +125°C. Additional Features Input Offset Voltage: ±3.5 mV (max) Quiescent Current: 135 µA (typical) Common Mode Rejection Ratio: 100 dB (typical) Power Supply Rejection Ratio: 102 dB (typical) Rail-to-Rail Output Supply Voltage Range: Single-Supply Operation: 3.5V to 16V Dual-Supply Operation: ±1.75V to ±8V Gain Bandwidth Product: 1.2 MHz (typical) Slew Rate: 0.8V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C

Microchip’s MCP6H04 operational amplifier(op amp) has a wide supply voltage range of 3.5V to 16V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single-supply voltage as high as 16V, while only drawing 135 µA/amplifier (typical) of quiescent current. The MCP6H01/2/4 family is offered in single (MCP6H01), dual (MCP6H02) and quad (MCP6H04) configurations. All devices are fully specified in extended temperature range from -40°C to +125°C.

Additional Features

    • Input Offset Voltage: ±3.5 mV (max)
    • Quiescent Current: 135 µA (typical)
    • Common Mode Rejection Ratio: 100 dB (typical)
    • Power Supply Rejection Ratio: 102 dB (typical)
    • Rail-to-Rail Output
    • Supply Voltage Range:
      • Single-Supply Operation: 3.5V to 16V
      • Dual-Supply Operation: ±1.75V to ±8V
    • Gain Bandwidth Product: 1.2 MHz (typical)
    • Slew Rate: 0.8V/µs (typical)
    • Unity Gain Stable
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number en553345
Product Name 1.2 MHz, 16V Op Amps
Package Type ['TSSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2168656 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Karaoke, Two Way Communications, Surveillance Systems, Communication Headset, Portable, Dj Mixers, Telecom, Palmtop Computer, Desktop
Standards and Certifications RoHS
Package Type SOP; MSOP; Msop
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details