Microchip Technology, Inc. Newer Device Available PIC16F1703 en552818

Description
For product comparison, please consider: PIC16F1703 Additional Features Flash Program Memory with self read/write capability Mid-Range Core, Internal 8MHz oscillator 2 x High Speed Analog Comparators (50nS) 1 x Capture-Compare-PWM (CCP) 4 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference, 1 x Dual Range 5-bit Digital-to-Analog Converter (DAC) Complementary Output Generator (COG): Complementary Waveforms from selectable sources Watchdog Timer (WDT) Power-On/Off-Reset, Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) High Current Source/Sink: 2 pins with 50 mA I/O, 4 pins with 25 mA I/O High Voltage PIC12HV752 variant (2.0V – user defined) with internal shunt regulator Wide Operation Voltage Variant ‘F’ (2.0V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet
Description
For product comparison, please consider: PIC16F1703 Additional Features Flash Program Memory with self read/write capability Mid-Range Core, Internal 8MHz oscillator 2 x High Speed Analog Comparators (50nS) 1 x Capture-Compare-PWM (CCP) 4 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference, 1 x Dual Range 5-bit Digital-to-Analog Converter (DAC) Complementary Output Generator (COG): Complementary Waveforms from selectable sources Watchdog Timer (WDT) Power-On/Off-Reset, Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) High Current Source/Sink: 2 pins with 50 mA I/O, 4 pins with 25 mA I/O High Voltage PIC12HV752 variant (2.0V – user defined) with internal shunt regulator Wide Operation Voltage Variant ‘F’ (2.0V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F1703 - en552818 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F1703
en552818
Newer Device Available PIC16F1703 en552818
For product comparison, please consider: PIC16F1703 Additional Features Flash Program Memory with self read/write capability Mid-Range Core, Internal 8MHz oscillator 2 x High Speed Analog Comparators (50nS) 1 x Capture-Compare-PWM (CCP) 4 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference, 1 x Dual Range 5-bit Digital-to-Analog Converter (DAC) Complementary Output Generator (COG): Complementary Waveforms from selectable sources Watchdog Timer (WDT) Power-On/Off-Reset, Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) High Current Source/Sink: 2 pins with 50 mA I/O, 4 pins with 25 mA I/O High Voltage PIC12HV752 variant (2.0V – user defined) with internal shunt regulator Wide Operation Voltage Variant ‘F’ (2.0V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)

For product comparison, please consider: PIC16F1703

Additional Features

    • Flash Program Memory with self read/write capability
    • Mid-Range Core, Internal 8MHz oscillator
    • 2 x High Speed Analog Comparators (50nS)
    • 1 x Capture-Compare-PWM (CCP)
    • 4 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference,
    • 1 x Dual Range 5-bit Digital-to-Analog Converter (DAC)
    • Complementary Output Generator (COG): Complementary Waveforms from selectable sources
    • Watchdog Timer (WDT)
    • Power-On/Off-Reset, Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • High Current Source/Sink: 2 pins with 50 mA I/O, 4 pins with 25 mA I/O
    • High Voltage PIC12HV752 variant (2.0V – user defined) with internal shunt regulator
    • Wide Operation Voltage Variant ‘F’ (2.0V – 5.5V)
    • eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en552818
Product Name Newer Device Available PIC16F1703
Bits Other; 10-bit
Number 4
RAM 0.0640 KB
ROM 1.8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers