Microchip Technology, Inc. PIC18F87J72 en550260

Description
Energy Meter/Monitor microcontroller with dual-channel 16-/24-bit Analog Front End, 12-bit 12-channel SAR ADC, 132-pixel LCD, 128KB Flash, 4KB RAM, HW RTCC and CTMU module in 80-pin TQFP packge. These devices are ideal for Multi-function Single-Phase Smart Meters and Energy Monitors. Additional Features Dual-channel 16-/24-bit Analog Front End (AFE) with Delta-Sigma A/D Converters and high-gain PGAs for 90 dB SINAD and -101 dBc THD (to 35th harmonic) performance 12-bit, 12-channel, 100ksps SAR A/D Converter LCD driver for up to 132 pixels with voltage boost regulator Hardware Real-Time Clock & Calendar Charge Time Measurement Unit (CTMU)for temperature sensing and capacitive touch Two Analog Comparators Two UARTs One Master Synchronous Serial Port (MSSP) support SPI™ and I2C™ Four Timers Two Capture/Compare/PWM (CCP) Up to 12 MIPS performance Internal oscillator support 31kHz to 8MHz and 4xPLL 8x8 Single Cycle Hardware Multiply nanoWatt low power with Run, Idle and Sleep modes Brown-Out-Reset (BOR) Low Voltage Detect (LVD) Operating Voltage Range: 2.0 to 3.6V for Digital and 12-bit ADC; 4.5 to 5.5V for 16-/24-bit Analog Front End (AFE)
Datasheet
Description
Energy Meter/Monitor microcontroller with dual-channel 16-/24-bit Analog Front End, 12-bit 12-channel SAR ADC, 132-pixel LCD, 128KB Flash, 4KB RAM, HW RTCC and CTMU module in 80-pin TQFP packge. These devices are ideal for Multi-function Single-Phase Smart Meters and Energy Monitors. Additional Features Dual-channel 16-/24-bit Analog Front End (AFE) with Delta-Sigma A/D Converters and high-gain PGAs for 90 dB SINAD and -101 dBc THD (to 35th harmonic) performance 12-bit, 12-channel, 100ksps SAR A/D Converter LCD driver for up to 132 pixels with voltage boost regulator Hardware Real-Time Clock & Calendar Charge Time Measurement Unit (CTMU)for temperature sensing and capacitive touch Two Analog Comparators Two UARTs One Master Synchronous Serial Port (MSSP) support SPI™ and I2C™ Four Timers Two Capture/Compare/PWM (CCP) Up to 12 MIPS performance Internal oscillator support 31kHz to 8MHz and 4xPLL 8x8 Single Cycle Hardware Multiply nanoWatt low power with Run, Idle and Sleep modes Brown-Out-Reset (BOR) Low Voltage Detect (LVD) Operating Voltage Range: 2.0 to 3.6V for Digital and 12-bit ADC; 4.5 to 5.5V for 16-/24-bit Analog Front End (AFE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F87J72 - en550260 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F87J72
en550260
PIC18F87J72 en550260
Energy Meter/Monitor microcontroller with dual-channel 16-/24-bit Analog Front End, 12-bit 12-channel SAR ADC, 132-pixel LCD, 128KB Flash, 4KB RAM, HW RTCC and CTMU module in 80-pin TQFP packge. These devices are ideal for Multi-function Single-Phase Smart Meters and Energy Monitors. Additional Features Dual-channel 16-/24-bit Analog Front End (AFE) with Delta-Sigma A/D Converters and high-gain PGAs for 90 dB SINAD and -101 dBc THD (to 35th harmonic) performance 12-bit, 12-channel, 100ksps SAR A/D Converter LCD driver for up to 132 pixels with voltage boost regulator Hardware Real-Time Clock & Calendar Charge Time Measurement Unit (CTMU)for temperature sensing and capacitive touch Two Analog Comparators Two UARTs One Master Synchronous Serial Port (MSSP) support SPI™ and I2C™ Four Timers Two Capture/Compare/PWM (CCP) Up to 12 MIPS performance Internal oscillator support 31kHz to 8MHz and 4xPLL 8x8 Single Cycle Hardware Multiply nanoWatt low power with Run, Idle and Sleep modes Brown-Out-Reset (BOR) Low Voltage Detect (LVD) Operating Voltage Range: 2.0 to 3.6V for Digital and 12-bit ADC; 4.5 to 5.5V for 16-/24-bit Analog Front End (AFE)

Energy Meter/Monitor microcontroller with dual-channel 16-/24-bit Analog Front End, 12-bit 12-channel SAR ADC, 132-pixel LCD, 128KB Flash, 4KB RAM, HW RTCC and CTMU module in 80-pin TQFP packge. These devices are ideal for Multi-function Single-Phase Smart Meters and Energy Monitors.

Additional Features

    • Dual-channel 16-/24-bit Analog Front End (AFE) with Delta-Sigma A/D Converters and high-gain PGAs for 90 dB SINAD and -101 dBc THD (to 35th harmonic) performance
    • 12-bit, 12-channel, 100ksps SAR A/D Converter
    • LCD driver for up to 132 pixels with voltage boost regulator
    • Hardware Real-Time Clock & Calendar
    • Charge Time Measurement Unit (CTMU)for temperature sensing and capacitive touch
    • Two Analog Comparators
    • Two UARTs
    • One Master Synchronous Serial Port (MSSP) support SPI™ and I2C™
    • Four Timers
    • Two Capture/Compare/PWM (CCP)
    • Up to 12 MIPS performance
    • Internal oscillator support 31kHz to 8MHz and 4xPLL
    • 8x8 Single Cycle Hardware Multiply
    • nanoWatt low power with Run, Idle and Sleep modes
    • Brown-Out-Reset (BOR)
    • Low Voltage Detect (LVD)
    • Operating Voltage Range: 2.0 to 3.6V for Digital and 12-bit ADC; 4.5 to 5.5V for 16-/24-bit Analog Front End (AFE)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en550260
Product Name PIC18F87J72
Bits 16 Bit
Number 2
RAM 3.92 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details