Microchip Technology, Inc. PIC18F46K80 en550197

Description
PIC18F46K80 is a high performance 8-bit MCU with Integrated ECAN™ featuring eXtreme Low Power consumption. New features in PIC18F46K80 include low sleep current for low power application, 1.8V to 5.5V operating voltage for automotive, building control, elevator control and industrial application, Timers/Enhanced Compare/Capture/PWMs for precision timing control, 12-bit ADC for advance analog interface and Charge Time Measurement Unit for easy capacitive touch user interface. The PIC18F46K80 family is ideal for applications requiring cost-effective, low-power CAN solutions with high performance and robust peripheral set. Additional Features Featuring nanoWatt XLP Technology ideal for battery applications 20 nA Sleep mode (Watch Webinar) 300nA Watch Dog Timer operation in Sleep modes Integrated ECAN™ conforming to CAN 2.0B active specification Extreme Low Power Sleep mode ideal for battery applications Operating voltage 1.8V – 5.5V Charge Time Measurement Unit (CTMU) supports Touch sensing and advanced sensing applications 11 ch, 12-bit ADC 4 Capture / Compare / PWM modules and 1 Enhanced Capture / Compare / PWM modules 1 MSSP serial ports for SPI or I2C™ communication 2 Enhanced USART modules Two analog comparators Digital Signal Modulator Self programming Flash supports 10k erase/write cycles & 20 years retention
Datasheet
Description
PIC18F46K80 is a high performance 8-bit MCU with Integrated ECAN™ featuring eXtreme Low Power consumption. New features in PIC18F46K80 include low sleep current for low power application, 1.8V to 5.5V operating voltage for automotive, building control, elevator control and industrial application, Timers/Enhanced Compare/Capture/PWMs for precision timing control, 12-bit ADC for advance analog interface and Charge Time Measurement Unit for easy capacitive touch user interface. The PIC18F46K80 family is ideal for applications requiring cost-effective, low-power CAN solutions with high performance and robust peripheral set. Additional Features Featuring nanoWatt XLP Technology ideal for battery applications 20 nA Sleep mode (Watch Webinar) 300nA Watch Dog Timer operation in Sleep modes Integrated ECAN™ conforming to CAN 2.0B active specification Extreme Low Power Sleep mode ideal for battery applications Operating voltage 1.8V – 5.5V Charge Time Measurement Unit (CTMU) supports Touch sensing and advanced sensing applications 11 ch, 12-bit ADC 4 Capture / Compare / PWM modules and 1 Enhanced Capture / Compare / PWM modules 1 MSSP serial ports for SPI or I2C™ communication 2 Enhanced USART modules Two analog comparators Digital Signal Modulator Self programming Flash supports 10k erase/write cycles & 20 years retention
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F46K80 - en550197 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F46K80
en550197
PIC18F46K80 en550197
PIC18F46K80 is a high performance 8-bit MCU with Integrated ECAN™ featuring eXtreme Low Power consumption. New features in PIC18F46K80 include low sleep current for low power application, 1.8V to 5.5V operating voltage for automotive, building control, elevator control and industrial application, Timers/Enhanced Compare/Capture/PWMs for precision timing control, 12-bit ADC for advance analog interface and Charge Time Measurement Unit for easy capacitive touch user interface. The PIC18F46K80 family is ideal for applications requiring cost-effective, low-power CAN solutions with high performance and robust peripheral set. Additional Features Featuring nanoWatt XLP Technology ideal for battery applications 20 nA Sleep mode (Watch Webinar) 300nA Watch Dog Timer operation in Sleep modes Integrated ECAN™ conforming to CAN 2.0B active specification Extreme Low Power Sleep mode ideal for battery applications Operating voltage 1.8V – 5.5V Charge Time Measurement Unit (CTMU) supports Touch sensing and advanced sensing applications 11 ch, 12-bit ADC 4 Capture / Compare / PWM modules and 1 Enhanced Capture / Compare / PWM modules 1 MSSP serial ports for SPI or I2C™ communication 2 Enhanced USART modules Two analog comparators Digital Signal Modulator Self programming Flash supports 10k erase/write cycles & 20 years retention

PIC18F46K80 is a high performance 8-bit MCU with Integrated ECAN™ featuring eXtreme Low Power consumption. New features in PIC18F46K80 include low sleep current for low power application, 1.8V to 5.5V operating voltage for automotive, building control, elevator control and industrial application, Timers/Enhanced Compare/Capture/PWMs for precision timing control, 12-bit ADC for advance analog interface and Charge Time Measurement Unit for easy capacitive touch user interface. The PIC18F46K80 family is ideal for applications requiring cost-effective, low-power CAN solutions with high performance and robust peripheral set.

Additional Features

    Featuring nanoWatt XLP Technology ideal for battery applications
    • 20 nA Sleep mode (Watch Webinar)
    • 300nA Watch Dog Timer operation in Sleep modes
    • Integrated ECAN™ conforming to CAN 2.0B active specification
    • Extreme Low Power Sleep mode ideal for battery applications
    • Operating voltage 1.8V – 5.5V
    • Charge Time Measurement Unit (CTMU) supports Touch sensing and advanced sensing applications
    • 11 ch, 12-bit ADC
    • 4 Capture / Compare / PWM modules and 1 Enhanced Capture / Compare / PWM modules
    • 1 MSSP serial ports for SPI or I2C™ communication
    • 2 Enhanced USART modules
    • Two analog comparators
    • Digital Signal Modulator
    • Self programming Flash supports 10k erase/write cycles & 20 years retention
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en550197
Product Name PIC18F46K80
Bits Other; 12-bit
Number 11
RAM 3.65 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details