Microchip Technology, Inc. 1 MHz, 45 µA Op Amps en549076

Description
The Microchip Technology Inc. MCP6404 operational amplifiers (op amps) have low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This device is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6404 is designed with Microchip’s advanced CMOS process. It is offered in SOIC and TSSOP packages for -40°C to +125°C temperature range and in SOIC for -40°C to +150°C temperature range with a power supply range of 1.8V to 6.0V. These features make the MCP6402 well suited for single-supply, battery-powered, automotive and industrial applications. Additional Features Low Quiescent Current: 45 µA (typical) Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input and Output Supply Voltage Range: 1.8V to 6.0V Unity Gain Stable Extended Temperature Range: E Temp: -40°C to +125°C H Temp: -40°C to +150°C No Phase Reversal
Datasheet
Description
The Microchip Technology Inc. MCP6404 operational amplifiers (op amps) have low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This device is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6404 is designed with Microchip’s advanced CMOS process. It is offered in SOIC and TSSOP packages for -40°C to +125°C temperature range and in SOIC for -40°C to +150°C temperature range with a power supply range of 1.8V to 6.0V. These features make the MCP6402 well suited for single-supply, battery-powered, automotive and industrial applications. Additional Features Low Quiescent Current: 45 µA (typical) Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input and Output Supply Voltage Range: 1.8V to 6.0V Unity Gain Stable Extended Temperature Range: E Temp: -40°C to +125°C H Temp: -40°C to +150°C No Phase Reversal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MHz, 45 µA Op Amps - en549076 - Microchip Technology, Inc.
Chandler, AZ, United States
1 MHz, 45 µA Op Amps
en549076
1 MHz, 45 µA Op Amps en549076
The Microchip Technology Inc. MCP6404 operational amplifiers (op amps) have low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This device is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6404 is designed with Microchip’s advanced CMOS process. It is offered in SOIC and TSSOP packages for -40°C to +125°C temperature range and in SOIC for -40°C to +150°C temperature range with a power supply range of 1.8V to 6.0V. These features make the MCP6402 well suited for single-supply, battery-powered, automotive and industrial applications. Additional Features Low Quiescent Current: 45 µA (typical) Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input and Output Supply Voltage Range: 1.8V to 6.0V Unity Gain Stable Extended Temperature Range: E Temp: -40°C to +125°C H Temp: -40°C to +150°C No Phase Reversal

The Microchip Technology Inc. MCP6404 operational amplifiers (op amps) have low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This device is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6404 is designed with Microchip’s advanced CMOS process. It is offered in SOIC and TSSOP packages for -40°C to +125°C temperature range and in SOIC for -40°C to +150°C temperature range with a power supply range of 1.8V to 6.0V. These features make the MCP6402 well suited for single-supply, battery-powered, automotive and industrial applications.

Additional Features

    • Low Quiescent Current: 45 µA (typical)
    • Gain Bandwidth Product: 1 MHz (typical)
    • Rail-to-Rail Input and Output
    • Supply Voltage Range: 1.8V to 6.0V
    • Unity Gain Stable
    • Extended Temperature Range:
      • E Temp: -40°C to +125°C
      • H Temp: -40°C to +150°C
    • No Phase Reversal
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number en549076
Product Name 1 MHz, 45 µA Op Amps
Package Type ['TSSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1904305 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type So
View Details
TLC374M Low-Power LinCMOS(TM) Quad Comparator - 5962-8765901CA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,LCCC,SOIC
View Details
Analog - MTLM119QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Logic - Comparators - 54LS85FMQB - Lingto Electronic Limited
Specs
Device Type Comparators
View Details