Microchip Technology, Inc. PIC18F26J13 en548700

Description
This low power and high performance 8-bit MCU with High memory density and peripheral flexibility comes in a small package for cost sensitive application in the PIC18 J-series. New features include Deep sleep mode for low power application, high memory density for more complex application, Peripheral Pin Select for design flexibility for mapping peripherals to I/O pins, RTCC module for real time applications and CTMU module for easy capacitive touch user interface. The PIC18F26J13 family is ideal for applications requiring cost-effective, low-power solutions with more code space and robust peripheral set in a small package Additional Features Featuring nanoWatt XLP Technology ideal for battery applications Typical nanoWatt XLP specifications include: 9 nA Deep Sleep mode (Watch Webinar) 200nA Sleep mode (RAM retention) 700nA Real Time Clock & Calendar operation in Sleep modes 330nA Watch Dog Timer operation in Sleep modes Deep Sleep mode ideal for battery applications Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility Hardware RTCC provides clock, calendar & alarm functions Charge Time Measurement Unit (CTMU) supports capacitive touch screens 3 Enhanced Capture / Compare / PWM modules 2 MSSP serial ports for SPI or I2C™ communication 2 Enhanced USART modules 8-bit Parallel port Three analog comparators 10 ch, 12-bit ADC Self programming Flash supports 10k erase/write cycles & 20 years retention Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs
Datasheet
Description
This low power and high performance 8-bit MCU with High memory density and peripheral flexibility comes in a small package for cost sensitive application in the PIC18 J-series. New features include Deep sleep mode for low power application, high memory density for more complex application, Peripheral Pin Select for design flexibility for mapping peripherals to I/O pins, RTCC module for real time applications and CTMU module for easy capacitive touch user interface. The PIC18F26J13 family is ideal for applications requiring cost-effective, low-power solutions with more code space and robust peripheral set in a small package Additional Features Featuring nanoWatt XLP Technology ideal for battery applications Typical nanoWatt XLP specifications include: 9 nA Deep Sleep mode (Watch Webinar) 200nA Sleep mode (RAM retention) 700nA Real Time Clock & Calendar operation in Sleep modes 330nA Watch Dog Timer operation in Sleep modes Deep Sleep mode ideal for battery applications Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility Hardware RTCC provides clock, calendar & alarm functions Charge Time Measurement Unit (CTMU) supports capacitive touch screens 3 Enhanced Capture / Compare / PWM modules 2 MSSP serial ports for SPI or I2C™ communication 2 Enhanced USART modules 8-bit Parallel port Three analog comparators 10 ch, 12-bit ADC Self programming Flash supports 10k erase/write cycles & 20 years retention Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F26J13 - en548700 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F26J13
en548700
PIC18F26J13 en548700
This low power and high performance 8-bit MCU with High memory density and peripheral flexibility comes in a small package for cost sensitive application in the PIC18 J-series. New features include Deep sleep mode for low power application, high memory density for more complex application, Peripheral Pin Select for design flexibility for mapping peripherals to I/O pins, RTCC module for real time applications and CTMU module for easy capacitive touch user interface. The PIC18F26J13 family is ideal for applications requiring cost-effective, low-power solutions with more code space and robust peripheral set in a small package Additional Features Featuring nanoWatt XLP Technology ideal for battery applications Typical nanoWatt XLP specifications include: 9 nA Deep Sleep mode (Watch Webinar) 200nA Sleep mode (RAM retention) 700nA Real Time Clock & Calendar operation in Sleep modes 330nA Watch Dog Timer operation in Sleep modes Deep Sleep mode ideal for battery applications Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility Hardware RTCC provides clock, calendar & alarm functions Charge Time Measurement Unit (CTMU) supports capacitive touch screens 3 Enhanced Capture / Compare / PWM modules 2 MSSP serial ports for SPI or I2C™ communication 2 Enhanced USART modules 8-bit Parallel port Three analog comparators 10 ch, 12-bit ADC Self programming Flash supports 10k erase/write cycles & 20 years retention Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs

This low power and high performance 8-bit MCU with High memory density and peripheral flexibility comes in a small package for cost sensitive application in the PIC18 J-series. New features include Deep sleep mode for low power application, high memory density for more complex application, Peripheral Pin Select for design flexibility for mapping peripherals to I/O pins, RTCC module for real time applications and CTMU module for easy capacitive touch user interface. The PIC18F26J13 family is ideal for applications requiring cost-effective, low-power solutions with more code space and robust peripheral set in a small package

Additional Features

      Featuring nanoWatt XLP Technology ideal for battery applications Typical nanoWatt XLP specifications include:
      • 9 nA Deep Sleep mode (Watch Webinar)
      • 200nA Sleep mode (RAM retention)
      • 700nA Real Time Clock & Calendar operation in Sleep modes
      • 330nA Watch Dog Timer operation in Sleep modes
      • Deep Sleep mode ideal for battery applications
      • Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility
      • Hardware RTCC provides clock, calendar & alarm functions
      • Charge Time Measurement Unit (CTMU) supports capacitive touch screens
      • 3 Enhanced Capture / Compare / PWM modules
      • 2 MSSP serial ports for SPI or I2C™ communication
      • 2 Enhanced USART modules
      • 8-bit Parallel port
      • Three analog comparators
      • 10 ch, 12-bit ADC
      • Self programming Flash supports 10k erase/write cycles & 20 years retention
      • Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en548700
Product Name PIC18F26J13
Bits Other; 12-bit
Number 10
RAM 3.8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details