Microchip Technology, Inc. 1.2 MHz, 16V Op Amps en547495

Description
The MCP6H01 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 16V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single-supply voltage as high as 16V, while only drawing 135 µA/amplifier (typical) of quiescent current. The MCP6H01 is fully specified in extended temperature range from -40°C to +125°C and is available in SC70, 5L-SOT23, 8L-SOIC and 8L- 2x3 TDFN Additional Features Input Offset Voltage: ±3.5 mV (max) Quiescent Current: 135 µA (typical) Common Mode Rejection Ratio: 100 dB (typical) Power Supply Rejection Ratio: 102 dB (typical) Rail-to-Rail Output Supply Voltage Range: Single-Supply Operation: 3.5V to 16V Dual-Supply Operation: ±1.75V to ±8V Gain Bandwidth Product: 1.2 MHz (typical) Slew Rate: 0.8V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Description
The MCP6H01 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 16V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single-supply voltage as high as 16V, while only drawing 135 µA/amplifier (typical) of quiescent current. The MCP6H01 is fully specified in extended temperature range from -40°C to +125°C and is available in SC70, 5L-SOT23, 8L-SOIC and 8L- 2x3 TDFN Additional Features Input Offset Voltage: ±3.5 mV (max) Quiescent Current: 135 µA (typical) Common Mode Rejection Ratio: 100 dB (typical) Power Supply Rejection Ratio: 102 dB (typical) Rail-to-Rail Output Supply Voltage Range: Single-Supply Operation: 3.5V to 16V Dual-Supply Operation: ±1.75V to ±8V Gain Bandwidth Product: 1.2 MHz (typical) Slew Rate: 0.8V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP6H01 operational amplifier from Microchip Technology, Inc. features a gain bandwidth product of 1.2 MHz and operates within a supply voltage range of 3.5V to 16V. It is designed for rail-to-rail output and is unity gain stable, making it suitable for a variety of applications. The device has a typical quiescent current of 135 µA and offers a common mode rejection ratio of 100 dB and a power supply rejection ratio of 102 dB. It operates effectively across an extended temperature range of -40°C to +125°C. The MCP6H01 is available in multiple package types, including SC70, SOT23, SOIC, and TDFN, providing flexibility for different design requirements.

Datasheet Summary
Powered by GS/AI

The MCP6H01 operational amplifier from Microchip Technology, Inc. features a gain bandwidth product of 1.2 MHz and operates within a supply voltage range of 3.5V to 16V. It is designed for rail-to-rail output and is unity gain stable, making it suitable for a variety of applications. The device has a typical quiescent current of 135 µA and offers a common mode rejection ratio of 100 dB and a power supply rejection ratio of 102 dB. It operates effectively across an extended temperature range of -40°C to +125°C. The MCP6H01 is available in multiple package types, including SC70, SOT23, SOIC, and TDFN, providing flexibility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
1.2 MHz, 16V Op Amps - en547495 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2 MHz, 16V Op Amps
en547495
1.2 MHz, 16V Op Amps en547495
The MCP6H01 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 16V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single-supply voltage as high as 16V, while only drawing 135 µA/amplifier (typical) of quiescent current. The MCP6H01 is fully specified in extended temperature range from -40°C to +125°C and is available in SC70, 5L-SOT23, 8L-SOIC and 8L- 2x3 TDFN Additional Features Input Offset Voltage: ±3.5 mV (max) Quiescent Current: 135 µA (typical) Common Mode Rejection Ratio: 100 dB (typical) Power Supply Rejection Ratio: 102 dB (typical) Rail-to-Rail Output Supply Voltage Range: Single-Supply Operation: 3.5V to 16V Dual-Supply Operation: ±1.75V to ±8V Gain Bandwidth Product: 1.2 MHz (typical) Slew Rate: 0.8V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C

The MCP6H01 operational amplifier (op amp) has a wide supply voltage range of 3.5V to 16V and rail-to-rail output operation. This device is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single-supply voltage as high as 16V, while only drawing 135 µA/amplifier (typical) of quiescent current. The MCP6H01 is fully specified in extended temperature range from -40°C to +125°C and is available in SC70, 5L-SOT23, 8L-SOIC and 8L- 2x3 TDFN

Additional Features

    • Input Offset Voltage: ±3.5 mV (max)
    • Quiescent Current: 135 µA (typical)
    • Common Mode Rejection Ratio: 100 dB (typical)
    • Power Supply Rejection Ratio: 102 dB (typical)
    • Rail-to-Rail Output
    • Supply Voltage Range:
      • Single-Supply Operation: 3.5V to 16V
      • Dual-Supply Operation: ±1.75V to ±8V
    • Gain Bandwidth Product: 1.2 MHz (typical)
    • Slew Rate: 0.8V/µs (typical)
    • Unity Gain Stable
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number en547495
Product Name 1.2 MHz, 16V Op Amps
Package Type ['TDFN', 'SOIC', 'SOT-23', 'SC70']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1899074P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details