Microchip Technology, Inc. 500kHz 800mA Isw Synchronous PFM/PWM Boost Regulator en547080

Description
The MCP1640/40B/40C/40D is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. It provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell, or three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1640/40B/40C/40D provides very high efficiency through integration of the low resistance N-Channel Boost switch and synchronous P-Channel switch. Additional Features Up to 96% Typical Efficiency 800 mA Typical Peak Input Current Limit: IOUT > 100 mA @ 1.2V VIN, 3.3V VOUT IOUT > 350 mA @ 2.4V VIN, 3.3V VOUT IOUT > 350 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: 19 µA – typical PFM Mode Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown Low Noise, Anti-Ringing Control Over-temperature Protection SOT23-6 or 2x3 8-Lead DFN packages
Datasheet
Description
The MCP1640/40B/40C/40D is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. It provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell, or three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1640/40B/40C/40D provides very high efficiency through integration of the low resistance N-Channel Boost switch and synchronous P-Channel switch. Additional Features Up to 96% Typical Efficiency 800 mA Typical Peak Input Current Limit: IOUT > 100 mA @ 1.2V VIN, 3.3V VOUT IOUT > 350 mA @ 2.4V VIN, 3.3V VOUT IOUT > 350 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: 19 µA – typical PFM Mode Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown Low Noise, Anti-Ringing Control Over-temperature Protection SOT23-6 or 2x3 8-Lead DFN packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500kHz 800mA Isw Synchronous PFM/PWM Boost Regulator - en547080 - Microchip Technology, Inc.
Chandler, AZ, United States
500kHz 800mA Isw Synchronous PFM/PWM Boost Regulator
en547080
500kHz 800mA Isw Synchronous PFM/PWM Boost Regulator en547080
The MCP1640/40B/40C/40D is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. It provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell, or three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1640/40B/40C/40D provides very high efficiency through integration of the low resistance N-Channel Boost switch and synchronous P-Channel switch. Additional Features Up to 96% Typical Efficiency 800 mA Typical Peak Input Current Limit: IOUT > 100 mA @ 1.2V VIN, 3.3V VOUT IOUT > 350 mA @ 2.4V VIN, 3.3V VOUT IOUT > 350 mA @ 3.3V VIN, 5.0V VOUT Low Start-up Voltage: 0.65V Operating Input Voltage: 0.35V Adjustable Output Voltage Range: 2.0V to 5.5V Maximum Input Voltage < VOUT < 5.5V Automatic PFM/PWM Operation PWM Operation at 500 kHz Low Device Quiescent Current: 19 µA – typical PFM Mode Shutdown Current (All States): < 1 µA Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting and Internal Soft-Start True Load Disconnect Shutdown Low Noise, Anti-Ringing Control Over-temperature Protection SOT23-6 or 2x3 8-Lead DFN packages

The MCP1640/40B/40C/40D is a compact, high-efficiency, fixed frequency, synchronous step-up DC-DC converter. It provides an easy-to-use power supply solution for applications powered by either one-cell, two-cell, or three-cell alkaline, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The MCP1640/40B/40C/40D provides very high efficiency through integration of the low resistance N-Channel Boost switch and synchronous P-Channel switch.

Additional Features

    • Up to 96% Typical Efficiency
    • 800 mA Typical Peak Input Current Limit:
      • IOUT > 100 mA @ 1.2V VIN, 3.3V VOUT
      • IOUT > 350 mA @ 2.4V VIN, 3.3V VOUT
      • IOUT > 350 mA @ 3.3V VIN, 5.0V VOUT
    • Low Start-up Voltage: 0.65V
    • Operating Input Voltage: 0.35V
    • Adjustable Output Voltage Range: 2.0V to 5.5V
    • Maximum Input Voltage < VOUT < 5.5V
    • Automatic PFM/PWM Operation
    • PWM Operation at 500 kHz
    • Low Device Quiescent Current: 19 µA – typical PFM Mode
    • Shutdown Current (All States): < 1 µA
    • Internal Synchronous Rectifier
    • Internal Compensation
    • Inrush Current Limiting and Internal Soft-Start
    • True Load Disconnect Shutdown
    • Low Noise, Anti-Ringing Control
    • Over-temperature Protection
    • SOT23-6 or 2x3 8-Lead DFN packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en547080
Product Name 500kHz 800mA Isw Synchronous PFM/PWM Boost Regulator
Package Type SOT23; Other; ['DFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump with PWM Control for White LED Applications - AAT3143 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 1055259-DCPA10505P - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Voltage 4.5 to 5.5 volts
Output Power 1 watts
View Details
2 suppliers
Board Mount Modules - AHE2815D/HBB - 1029504-AHE2815D/HBB - Win Source Electronics
Specs
Output Power 20 watts
View Details
Gates and Inverters - 74AHC04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details