Microchip Technology, Inc. PIC24HJ256GP210A en546060

Description
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-Efficiency PIC24H core Code-efficient (C and Assembly) architecture Single-cycle mixed-sign MUL plus hardware divide 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit data shifts Clock Management ±2% internal oscillator Programmable PLLs and oscillator clock sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast wake-up and start-up Power Management On-chip 2.5V voltage regulator Low-power management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.35 mA/MHz dynamic current (typical) 55 μA IPD current (typical) Advanced Analog Features Two ADC modules: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H, 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices Flexible and independent ADC trigger sources Timers/Output Compare/Input Capture Up to nine 16-bit timers/counters. Can pair up to make four 32-bit timers Eight Output Compare modules configurable as timers/counters Eight Input Capture modules Communication Interfaces Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA® Two 4-wire SPI modules (15 Mbps) Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support Data Converter Interface (DCI) module with I2S codec support Input/Output Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for nonstandard VOH1 5V-tolerant pins Selectable open drain, pull-ups, and pull-downs Up to 5 mA overvoltage clamp current External interrupts on all I/O pins Debugger Development Support In-circuit and in-application programming Two programs and two complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Trace and run-time watch
Datasheet
Description
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-Efficiency PIC24H core Code-efficient (C and Assembly) architecture Single-cycle mixed-sign MUL plus hardware divide 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit data shifts Clock Management ±2% internal oscillator Programmable PLLs and oscillator clock sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast wake-up and start-up Power Management On-chip 2.5V voltage regulator Low-power management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.35 mA/MHz dynamic current (typical) 55 μA IPD current (typical) Advanced Analog Features Two ADC modules: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H, 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices Flexible and independent ADC trigger sources Timers/Output Compare/Input Capture Up to nine 16-bit timers/counters. Can pair up to make four 32-bit timers Eight Output Compare modules configurable as timers/counters Eight Input Capture modules Communication Interfaces Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA® Two 4-wire SPI modules (15 Mbps) Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support Data Converter Interface (DCI) module with I2S codec support Input/Output Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for nonstandard VOH1 5V-tolerant pins Selectable open drain, pull-ups, and pull-downs Up to 5 mA overvoltage clamp current External interrupts on all I/O pins Debugger Development Support In-circuit and in-application programming Two programs and two complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Trace and run-time watch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC24HJ256GP210A - en546060 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC24HJ256GP210A
en546060
PIC24HJ256GP210A en546060
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High-Efficiency PIC24H core Code-efficient (C and Assembly) architecture Single-cycle mixed-sign MUL plus hardware divide 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit data shifts Clock Management ±2% internal oscillator Programmable PLLs and oscillator clock sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast wake-up and start-up Power Management On-chip 2.5V voltage regulator Low-power management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.35 mA/MHz dynamic current (typical) 55 μA IPD current (typical) Advanced Analog Features Two ADC modules: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H, 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices Flexible and independent ADC trigger sources Timers/Output Compare/Input Capture Up to nine 16-bit timers/counters. Can pair up to make four 32-bit timers Eight Output Compare modules configurable as timers/counters Eight Input Capture modules Communication Interfaces Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA® Two 4-wire SPI modules (15 Mbps) Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support Data Converter Interface (DCI) module with I2S codec support Input/Output Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for nonstandard VOH1 5V-tolerant pins Selectable open drain, pull-ups, and pull-downs Up to 5 mA overvoltage clamp current External interrupts on all I/O pins Debugger Development Support In-circuit and in-application programming Two programs and two complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Trace and run-time watch

The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices.

Additional Features

  • Operating Conditions
    • Up to 40 MIPS operation
    • 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS
  • High-Efficiency PIC24H core
    • Code-efficient (C and Assembly) architecture
    • Single-cycle mixed-sign MUL plus hardware divide
    • 16 x 16 multiply operations
    • 32/16 and 16/16 divide operations
    • Up to ±16-bit data shifts
  • Clock Management
    • ±2% internal oscillator
    • Programmable PLLs and oscillator clock sources
    • Fail-Safe Clock Monitor (FSCM)
    • Independent Watchdog Timer (WDT)
    • Fast wake-up and start-up
  • Power Management
    • On-chip 2.5V voltage regulator
    • Low-power management modes (Sleep, Idle, Doze)
    • Integrated Power-on Reset and Brown-out Reset
    • 1.35 mA/MHz dynamic current (typical)
    • 55 μA IPD current (typical) Advanced
  • Analog Features
    • Two ADC modules: Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H,
    • 18 analog inputs on 64-pin devices and up to 32 analog inputs on 100-pin devices
    • Flexible and independent ADC trigger sources
  • Timers/Output Compare/Input Capture
    • Up to nine 16-bit timers/counters. Can pair up to make four 32-bit timers
    • Eight Output Compare modules configurable as timers/counters
    • Eight Input Capture modules
  • Communication Interfaces
    • Two UART modules (10 Mbps) - With support for LIN 2.0 protocols and IrDA®
    • Two 4-wire SPI modules (15 Mbps)
    • Up to two I2C™ modules (up to 1 Mbaud) with SM Bus support
    • Data Converter Interface (DCI) module with I2S codec support
  • Input/Output
    • Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for nonstandard VOH1
    • 5V-tolerant pins
    • Selectable open drain, pull-ups, and pull-downs
    • Up to 5 mA overvoltage clamp current
    • External interrupts on all I/O pins
  • Debugger Development Support
    • In-circuit and in-application programming
    • Two programs and two complex data breakpoints
    • IEEE 1149.2-compatible (JTAG) boundary scan
    • Trace and run-time watch
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en546060
Product Name PIC24HJ256GP210A
Data Bus 16 Bit
Clock Speed 80 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 9
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C01976700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details