Microchip Technology, Inc. PIC16F721 en546016

Description
Debug Support • Integrated debug support on Device. No Debug Header is required • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Mid-Range core with 35 Instruction, 8 Stack Levels Self Read/Write Flash Program Memory High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 16MHz oscillator I²C™, SPI, AUSART CCP (Caputure/Compare/PW M) 12 Channel 8b ADC 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Watchdog Timer (WDT) Power-on Reset (POR) Brown-Out Reset (BOR) In Circuit Serial Programming™ (ICSP™) Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet
Description
Debug Support • Integrated debug support on Device. No Debug Header is required • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Mid-Range core with 35 Instruction, 8 Stack Levels Self Read/Write Flash Program Memory High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 16MHz oscillator I²C™, SPI, AUSART CCP (Caputure/Compare/PW M) 12 Channel 8b ADC 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Watchdog Timer (WDT) Power-on Reset (POR) Brown-Out Reset (BOR) In Circuit Serial Programming™ (ICSP™) Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC16F721 - en546016 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16F721
en546016
PIC16F721 en546016
Debug Support • Integrated debug support on Device. No Debug Header is required • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Mid-Range core with 35 Instruction, 8 Stack Levels Self Read/Write Flash Program Memory High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage Internal 16MHz oscillator I²C™, SPI, AUSART CCP (Caputure/Compare/PW M) 12 Channel 8b ADC 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Watchdog Timer (WDT) Power-on Reset (POR) Brown-Out Reset (BOR) In Circuit Serial Programming™ (ICSP™) Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)

Debug Support
• Integrated debug support on Device. No Debug Header is required
• Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3

Additional Features

    • Mid-Range core with 35 Instruction, 8 Stack Levels
    • Self Read/Write Flash Program Memory
    • High Endurance Flash Memory (HEF)
      • 128 B of Non-volatile Data Storage
    • Internal 16MHz oscillator
    • I²C™, SPI, AUSART
    • CCP (Caputure/Compare/PWM)
    • 12 Channel 8b ADC
    • 25mA Source/Sink current I/O
    • Two 8-bit Timer (TMR0/TMR2)
    • One 16-bit Timer (TMR1)
    • Watchdog Timer (WDT)
    • Power-on Reset (POR)
    • Brown-Out Reset (BOR)
    • In Circuit Serial Programming™ (ICSP™)
    • Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V)
    • eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en546016
Product Name PIC16F721
Bits 8 Bit
Number 12
RAM 0.2560 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8008AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details