Additional Features MCU Core
80MHz/105DMIPS, 32-bit MIPS M4K Core
USB 2.0 On-The-Go Peripheral with integrated PHY
10/100 Ethernet MAC with MII/RMII Interfaces
4 Dedicated DMA Channel for USB OTG
5 Stage pipeline, Harvard architecture
MIPS16e mode for up to 40% smaller code size
Single cycle multiply and hardware divide unit
32 x 32-bit Core Registers
32 x 32-bit Shadow Registers
Fast context switch and interrupt response MCU System Features
512K Flash (plus 12K boot Flash)
64K RAM (can execute from RAM)
8 Channel Hardware DMA Controller
Flash prefetch module with 256 Byte cache
Lock instructions or data in cache for fast access
Programmable vector interrupt controller Analog Features
Fast and Accurate 16 channel 10-bit ADC,
Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE Power Management Modes
RUN, IDLE, and SLEEP modes
Multiple switchable clock modes for each power mode, enables optimum power settings Debug Features
iFlow Trace: Non-intrusive Hardware Instruction Trace port (5 Wires)
8 hardware breakpoints (6 Instruction and 2 Data)
2 wire programming and debugging interface
JTAG interface supporting Programming, Debugging and Boundary scan Other MCU Features
Fail-Safe Clock Monitor – allows safe shutdown if clock fails
Hardware RTCC (Real-Time Clock and Calendar with Alarms)
2 Internal oscillators (8MHz & 31KHz)
Watchdog Timer with separate RC oscillator
Pin compatible with 16-bit PIC® MCUs
Serial Communication Modules allow flexible UART/SPI/I2C™ configuration
Microchip Technology, Inc.
Done
Description
Additional Features MCU Core
80MHz/105DMIPS, 32-bit MIPS M4K Core
USB 2.0 On-The-Go Peripheral with integrated PHY
10/100 Ethernet MAC with MII/RMII Interfaces
4 Dedicated DMA Channel for USB OTG
5 Stage pipeline, Harvard architecture
MIPS16e mode for up to 40% smaller code size
Single cycle multiply and hardware divide unit
32 x 32-bit Core Registers
32 x 32-bit Shadow Registers
Fast context switch and interrupt response MCU System Features
512K Flash (plus 12K boot Flash)
64K RAM (can execute from RAM)
8 Channel Hardware DMA Controller
Flash prefetch module with 256 Byte cache
Lock instructions or data in cache for fast access
Programmable vector interrupt controller Analog Features
Fast and Accurate 16 channel 10-bit ADC,
Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE Power Management Modes
RUN, IDLE, and SLEEP modes
Multiple switchable clock modes for each power mode, enables optimum power settings Debug Features
iFlow Trace: Non-intrusive Hardware Instruction Trace port (5 Wires)
8 hardware breakpoints (6 Instruction and 2 Data)
2 wire programming and debugging interface
JTAG interface supporting Programming, Debugging and Boundary scan Other MCU Features
Fail-Safe Clock Monitor – allows safe shutdown if clock fails
Hardware RTCC (Real-Time Clock and Calendar with Alarms)
2 Internal oscillators (8MHz & 31KHz)
Watchdog Timer with separate RC oscillator
Pin compatible with 16-bit PIC® MCUs
Serial Communication Modules allow flexible UART/SPI/I2C™ configuration
Datasheet
Datasheet Summary Powered by GS/AI
The PIC32MX675F512L is a 32-bit microcontroller with a 80 MHz MIPS32 M4K core, 512 KB Flash, and 64 KB SRAM. It integrates a USB 2.0 Full-Speed OTG controller, a 10/100 Mbps Ethernet MAC with MII/RMII, and a CAN 2.0B module. Six UARTs, four SPIs, and five I2Cs provide flexible communication. A 10-bit, 1 Msps ADC with 16 channels and two comparators support analog interfacing. The device operates from 2.3V to 3.6V, supports Sleep and Idle power modes, and includes a Fail-Safe Clock Monitor and RTCC. It is available in 100-pin TQFP, TFBGA, or VTLA packages, with up to 83 I/O pins. Class B safety library support complies with IEC 60730, and JTAG debugging is provided.
Datasheet Summary Powered by GS/AI
The PIC32MX675F512L is a 32-bit microcontroller with a 80 MHz MIPS32 M4K core, 512 KB Flash, and 64 KB SRAM. It integrates a USB 2.0 Full-Speed OTG controller, a 10/100 Mbps Ethernet MAC with MII/RMII, and a CAN 2.0B module. Six UARTs, four SPIs, and five I2Cs provide flexible communication. A 10-bit, 1 Msps ADC with 16 channels and two comparators support analog interfacing. The device operates from 2.3V to 3.6V, supports Sleep and Idle power modes, and includes a Fail-Safe Clock Monitor and RTCC. It is available in 100-pin TQFP, TFBGA, or VTLA packages, with up to 83 I/O pins. Class B safety library support complies with IEC 60730, and JTAG debugging is provided.
Additional Features MCU Core
80MHz/105DMIPS, 32-bit MIPS M4K Core
USB 2.0 On-The-Go Peripheral with integrated PHY
10/100 Ethernet MAC with MII/RMII Interfaces
4 Dedicated DMA Channel for USB OTG
5 Stage pipeline, Harvard architecture
MIPS16e mode for up to 40% smaller code size
Single cycle multiply and hardware divide unit
32 x 32-bit Core Registers
32 x 32-bit Shadow Registers
Fast context switch and interrupt response MCU System Features
512K Flash (plus 12K boot Flash)
64K RAM (can execute from RAM)
8 Channel Hardware DMA Controller
Flash prefetch module with 256 Byte cache
Lock instructions or data in cache for fast access
Programmable vector interrupt controller Analog Features
Fast and Accurate 16 channel 10-bit ADC,
Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE Power Management Modes
RUN, IDLE, and SLEEP modes
Multiple switchable clock modes for each power mode, enables optimum power settings Debug Features
iFlow Trace: Non-intrusive Hardware Instruction Trace port (5 Wires)
8 hardware breakpoints (6 Instruction and 2 Data)
2 wire programming and debugging interface
JTAG interface supporting Programming, Debugging and Boundary scan Other MCU Features
Fail-Safe Clock Monitor – allows safe shutdown if clock fails
Hardware RTCC (Real-Time Clock and Calendar with Alarms)
2 Internal oscillators (8MHz & 31KHz)
Watchdog Timer with separate RC oscillator
Pin compatible with 16-bit PIC® MCUs
Serial Communication Modules allow flexible UART/SPI/I2C™ configuration
Additional Features
MCU Core
80MHz/105DMIPS, 32-bit MIPS M4K Core
USB 2.0 On-The-Go Peripheral with integrated PHY
10/100 Ethernet MAC with MII/RMII Interfaces
4 Dedicated DMA Channel for USB OTG
5 Stage pipeline, Harvard architecture
MIPS16e mode for up to 40% smaller code size
Single cycle multiply and hardware divide unit
32 x 32-bit Core Registers
32 x 32-bit Shadow Registers
Fast context switch and interrupt response
MCU System Features
512K Flash (plus 12K boot Flash)
64K RAM (can execute from RAM)
8 Channel Hardware DMA Controller
Flash prefetch module with 256 Byte cache
Lock instructions or data in cache for fast access
Programmable vector interrupt controller
Analog Features
Fast and Accurate 16 channel 10-bit ADC,
Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE
Power Management Modes
RUN, IDLE, and SLEEP modes
Multiple switchable clock modes for each power mode, enables optimum power settings
Debug Features
iFlow Trace: Non-intrusive Hardware Instruction Trace port (5 Wires)
8 hardware breakpoints (6 Instruction and 2 Data)
2 wire programming and debugging interface
JTAG interface supporting Programming, Debugging and Boundary scan
Other MCU Features
Fail-Safe Clock Monitor – allows safe shutdown if clock fails
Hardware RTCC (Real-Time Clock and Calendar with Alarms)
2 Internal oscillators (8MHz & 31KHz)
Watchdog Timer with separate RC oscillator
Pin compatible with 16-bit PIC® MCUs
Serial Communication Modules allow flexible UART/SPI/I2C™ configuration