Microchip Technology, Inc. 60 MHz, 32 V/µs Rail-to-Rail Output Op Amp en544350

Description
The MCP661/2/3/5 family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features The MCP665 provides two Chip Select pins which support a low power mode of operation. In addition, this device features: High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 27 V/us
Datasheet
Description
The MCP661/2/3/5 family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features The MCP665 provides two Chip Select pins which support a low power mode of operation. In addition, this device features: High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 27 V/us
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp - en544350 - Microchip Technology, Inc.
Chandler, AZ, United States
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp
en544350
60 MHz, 32 V/µs Rail-to-Rail Output Op Amp en544350
The MCP661/2/3/5 family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features The MCP665 provides two Chip Select pins which support a low power mode of operation. In addition, this device features: High Gain Bandwidth of 60 MHz Short Circuit Current of 90 mA Noise: 6.8nV/rtHz Rail-to-Rail Output Slew Rate: 27 V/us

The MCP661/2/3/5 family of operational amplifiers features high gain bandwidth product, and high output short circuit current. Select devices also offer a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail.

Additional Features

    • The MCP665 provides two Chip Select pins which support a low power mode of operation.
    • In addition, this device features:
      • High Gain Bandwidth of 60 MHz
      • Short Circuit Current of 90 mA
      • Noise: 6.8nV/rtHz
      • Rail-to-Rail Output
      • Slew Rate: 27 V/us
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number en544350
Product Name 60 MHz, 32 V/µs Rail-to-Rail Output Op Amp
Package Type ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1906574P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SO-8
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details