Microchip Technology, Inc. 24 MHz, 2.5 mA Rail-to-Rail Output Op Amps en544294

Description
The MCP63x family of operational amplifiers features high gain bandwidth product and high output short circuit current. Some devices also provide a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features Rail-to-Rail Output High Output Drive Current Low Noise 24MHz of Gain Bandwidth
Datasheet
Description
The MCP63x family of operational amplifiers features high gain bandwidth product and high output short circuit current. Some devices also provide a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features Rail-to-Rail Output High Output Drive Current Low Noise 24MHz of Gain Bandwidth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 MHz, 2.5 mA Rail-to-Rail Output Op Amps - en544294 - Microchip Technology, Inc.
Chandler, AZ, United States
24 MHz, 2.5 mA Rail-to-Rail Output Op Amps
en544294
24 MHz, 2.5 mA Rail-to-Rail Output Op Amps en544294
The MCP63x family of operational amplifiers features high gain bandwidth product and high output short circuit current. Some devices also provide a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. Additional Features Rail-to-Rail Output High Output Drive Current Low Noise 24MHz of Gain Bandwidth

The MCP63x family of operational amplifiers features high gain bandwidth product and high output short circuit current. Some devices also provide a Chip Select pin that supports a low power mode of operation. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail.

Additional Features

    • Rail-to-Rail Output
    • High Output Drive Current
    • Low Noise
    • 24MHz of Gain Bandwidth
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number en544294
Product Name 24 MHz, 2.5 mA Rail-to-Rail Output Op Amps
Package Type ['TDFN', 'SOIC', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906622P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
Analog - MTLM111MD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9309501MEA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details