Microchip Technology, Inc. 5.8V OVP Single Cell Li-Ion/Li-Polymer Battery Charge Management Controller en543953

Description
The MCP73114 is a single cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73114 can accept an absolute maximum of 18V input and provides a 5.8V overvoltage protection. The output current can is programmable to be between 130 mA and 1100 mA. The MCP73114 is specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package. Additional Features Complete Linear Charge Management Controller: Integrated Input Overvoltage Protection- Integrated Pass Transistor Integrated Current Sense- Integrated Reverse Discharge Protection Constant Current / Constant Voltage Operationwith Thermal Regulation Resistor Programmable Fast Charge Current: 130 mA - 1100 mA 4.15V Undervoltage Lockout (UVLO) 18V Absolute Maximum Input Overvoltage Protection (OVP): 5.8V Preconditioning of Deeply Depleted Cells-Available options: 10% or Disable Packaging: DFN-10 (3 mm x 3 mm)
Datasheet
Description
The MCP73114 is a single cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73114 can accept an absolute maximum of 18V input and provides a 5.8V overvoltage protection. The output current can is programmable to be between 130 mA and 1100 mA. The MCP73114 is specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package. Additional Features Complete Linear Charge Management Controller: Integrated Input Overvoltage Protection- Integrated Pass Transistor Integrated Current Sense- Integrated Reverse Discharge Protection Constant Current / Constant Voltage Operationwith Thermal Regulation Resistor Programmable Fast Charge Current: 130 mA - 1100 mA 4.15V Undervoltage Lockout (UVLO) 18V Absolute Maximum Input Overvoltage Protection (OVP): 5.8V Preconditioning of Deeply Depleted Cells-Available options: 10% or Disable Packaging: DFN-10 (3 mm x 3 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8V OVP Single Cell Li-Ion/Li-Polymer Battery Charge Management Controller - en543953 - Microchip Technology, Inc.
Chandler, AZ, United States
5.8V OVP Single Cell Li-Ion/Li-Polymer Battery Charge Management Controller
en543953
5.8V OVP Single Cell Li-Ion/Li-Polymer Battery Charge Management Controller en543953
The MCP73114 is a single cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73114 can accept an absolute maximum of 18V input and provides a 5.8V overvoltage protection. The output current can is programmable to be between 130 mA and 1100 mA. The MCP73114 is specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package. Additional Features Complete Linear Charge Management Controller: Integrated Input Overvoltage Protection- Integrated Pass Transistor Integrated Current Sense- Integrated Reverse Discharge Protection Constant Current / Constant Voltage Operationwith Thermal Regulation Resistor Programmable Fast Charge Current: 130 mA - 1100 mA 4.15V Undervoltage Lockout (UVLO) 18V Absolute Maximum Input Overvoltage Protection (OVP): 5.8V Preconditioning of Deeply Depleted Cells-Available options: 10% or Disable Packaging: DFN-10 (3 mm x 3 mm)

The MCP73114 is a single cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73114 can accept an absolute maximum of 18V input and provides a 5.8V overvoltage protection. The output current can is programmable to be between 130 mA and 1100 mA. The MCP73114 is specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package.

Additional Features

    • Complete Linear Charge Management Controller:
      • Integrated Input Overvoltage Protection- Integrated Pass Transistor
      • Integrated Current Sense- Integrated Reverse Discharge Protection
    • Constant Current / Constant Voltage Operationwith Thermal Regulation
    • Resistor Programmable Fast Charge Current: 130 mA - 1100 mA
    • 4.15V Undervoltage Lockout (UVLO)
    • 18V Absolute Maximum Input
    • Overvoltage Protection (OVP): 5.8V
    • Preconditioning of Deeply Depleted Cells-Available options: 10% or Disable
    • Packaging: DFN-10 (3 mm x 3 mm)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number en543953
Product Name 5.8V OVP Single Cell Li-Ion/Li-Polymer Battery Charge Management Controller
Package Type Other; ['DFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1783464 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Smd
View Details
Comparators - 7700801CA - ODG (Origin Data Global)
Texas Instruments
Specs
Regulator Category Linear
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details