Microchip Technology, Inc. 6.5V OVP Single Cell Li-Ion/Li-Polymer Battery Charge Management Controller en541458

Description
The MCP73113 is a single cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73113 can accept an absolute maximum of 18V input and provides a 6.5V overvoltage protection. The output current can is programmable to be between 130 mA and 1100 mA. The MCP73113 is fully specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package. Additional Features Complete Linear Charge Management Controller: Integrated Input Overvoltage Protection Integrated Pass Transistor Integrated Current Sense Integrated Reverse Discharge Protection Constant Current / Constant Voltage Operation with Thermal Regulation Resistor Programmable Fast Charge Current: 130 mA 1100 mA 4.15V Undervoltage Lockout (UVLO) 18V Absolute Maximum Input Overvoltage Protection (OVP): 6.5V Preconditioning of Deeply Depleted Cells Available options: 10% or Disable Packaging: DFN-10 (3 mm x 3 mm)
Datasheet
Description
The MCP73113 is a single cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73113 can accept an absolute maximum of 18V input and provides a 6.5V overvoltage protection. The output current can is programmable to be between 130 mA and 1100 mA. The MCP73113 is fully specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package. Additional Features Complete Linear Charge Management Controller: Integrated Input Overvoltage Protection Integrated Pass Transistor Integrated Current Sense Integrated Reverse Discharge Protection Constant Current / Constant Voltage Operation with Thermal Regulation Resistor Programmable Fast Charge Current: 130 mA 1100 mA 4.15V Undervoltage Lockout (UVLO) 18V Absolute Maximum Input Overvoltage Protection (OVP): 6.5V Preconditioning of Deeply Depleted Cells Available options: 10% or Disable Packaging: DFN-10 (3 mm x 3 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5V OVP Single Cell Li-Ion/Li-Polymer Battery Charge Management Controller - en541458 - Microchip Technology, Inc.
Chandler, AZ, United States
6.5V OVP Single Cell Li-Ion/Li-Polymer Battery Charge Management Controller
en541458
6.5V OVP Single Cell Li-Ion/Li-Polymer Battery Charge Management Controller en541458
The MCP73113 is a single cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73113 can accept an absolute maximum of 18V input and provides a 6.5V overvoltage protection. The output current can is programmable to be between 130 mA and 1100 mA. The MCP73113 is fully specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package. Additional Features Complete Linear Charge Management Controller: Integrated Input Overvoltage Protection Integrated Pass Transistor Integrated Current Sense Integrated Reverse Discharge Protection Constant Current / Constant Voltage Operation with Thermal Regulation Resistor Programmable Fast Charge Current: 130 mA 1100 mA 4.15V Undervoltage Lockout (UVLO) 18V Absolute Maximum Input Overvoltage Protection (OVP): 6.5V Preconditioning of Deeply Depleted Cells Available options: 10% or Disable Packaging: DFN-10 (3 mm x 3 mm)

The MCP73113 is a single cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73113 can accept an absolute maximum of 18V input and provides a 6.5V overvoltage protection. The output current can is programmable to be between 130 mA and 1100 mA. The MCP73113 is fully specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package.

Additional Features

    • Complete Linear Charge Management Controller:
      • Integrated Input Overvoltage Protection
      • Integrated Pass Transistor
      • Integrated Current Sense
      • Integrated Reverse Discharge Protection
    • Constant Current / Constant Voltage Operation with Thermal Regulation
    • Resistor Programmable Fast Charge Current: 130 mA
    • 1100 mA
    • 4.15V Undervoltage Lockout (UVLO)
    • 18V Absolute Maximum Input
    • Overvoltage Protection (OVP): 6.5V
    • Preconditioning of Deeply Depleted Cells
      • Available options: 10% or Disable
    • Packaging: DFN-10 (3 mm x 3 mm)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number en541458
Product Name 6.5V OVP Single Cell Li-Ion/Li-Polymer Battery Charge Management Controller
Package Type Other; ['DFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220375 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details
50mA QFN LDO Voltage Regulator IC - 85-BQ25040DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 4.2 volts
IOUT 1.2 amps
View Details
2 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details