Microchip Technology, Inc. 110 µA, High Precision Op Amps en540263

Description
The MCP6071 operational amplifier (op amps) has a low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. The MCP6071 is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (110 µA, typical). These features make the MCP6071 well suited for single-supply, high precision, battery-powered applications. The MCP6071 is available is SOIC and 2x3 TDFN packages. AEC-Q100 Grade 1 qualification is available for this device Additional Features Gain-Bandwidth Product of 1.2 MHz (typical) Low input offset voltage (±150 µV, maximum) Rail-to-Rail Input and Output Unity gain stable Low quiescent current Low input offset voltage AEC-Q100 Grade 1
Datasheet
Description
The MCP6071 operational amplifier (op amps) has a low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. The MCP6071 is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (110 µA, typical). These features make the MCP6071 well suited for single-supply, high precision, battery-powered applications. The MCP6071 is available is SOIC and 2x3 TDFN packages. AEC-Q100 Grade 1 qualification is available for this device Additional Features Gain-Bandwidth Product of 1.2 MHz (typical) Low input offset voltage (±150 µV, maximum) Rail-to-Rail Input and Output Unity gain stable Low quiescent current Low input offset voltage AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
110 µA, High Precision Op Amps - en540263 - Microchip Technology, Inc.
Chandler, AZ, United States
110 µA, High Precision Op Amps
en540263
110 µA, High Precision Op Amps en540263
The MCP6071 operational amplifier (op amps) has a low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. The MCP6071 is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (110 µA, typical). These features make the MCP6071 well suited for single-supply, high precision, battery-powered applications. The MCP6071 is available is SOIC and 2x3 TDFN packages. AEC-Q100 Grade 1 qualification is available for this device Additional Features Gain-Bandwidth Product of 1.2 MHz (typical) Low input offset voltage (±150 µV, maximum) Rail-to-Rail Input and Output Unity gain stable Low quiescent current Low input offset voltage AEC-Q100 Grade 1

The MCP6071 operational amplifier (op amps) has a low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. The MCP6071 is unity gain stable and has a gain bandwidth product of 1.2 MHz (typical). This device operates with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (110 µA, typical). These features make the MCP6071 well suited for single-supply, high precision, battery-powered applications. The MCP6071 is available is SOIC and 2x3 TDFN packages. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Gain-Bandwidth Product of 1.2 MHz (typical)
    • Low input offset voltage (±150 µV, maximum)
    • Rail-to-Rail Input and Output
    • Unity gain stable
    • Low quiescent current
    • Low input offset voltage
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number en540263
Product Name 110 µA, High Precision Op Amps
Package Type ['TDFN', 'SOIC', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1597872 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details