Microchip Technology, Inc. 2.8 MHz, 200 µA Op Amps en539993

Description
MCP6L1 operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 200uA and an offset voltage that is 1 mV (typ). The MCP6L1 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain, and rail-to-rail output swing. The MCP6L1 operates with a single supply voltage that can be as low as 2.7V, while drawing less than 330 of quiescent current. The MCP6L1 is available in standard 8-lead SOIC, MSOP and 5-lead SOT-23A packages. Additional Features Low Input Bias Current:1 pA (typ.) Gain-Bandwidth Product: 2.8 MHz Low Quiescent Current: 200 µA/amplifier (typical) Low Input Offset Voltage: 3 mV (max.) Unity Gain Stable Rail to Rail Output Extended Temperature Range
Datasheet
Description
MCP6L1 operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 200uA and an offset voltage that is 1 mV (typ). The MCP6L1 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain, and rail-to-rail output swing. The MCP6L1 operates with a single supply voltage that can be as low as 2.7V, while drawing less than 330 of quiescent current. The MCP6L1 is available in standard 8-lead SOIC, MSOP and 5-lead SOT-23A packages. Additional Features Low Input Bias Current:1 pA (typ.) Gain-Bandwidth Product: 2.8 MHz Low Quiescent Current: 200 µA/amplifier (typical) Low Input Offset Voltage: 3 mV (max.) Unity Gain Stable Rail to Rail Output Extended Temperature Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8 MHz, 200 µA Op Amps - en539993 - Microchip Technology, Inc.
Chandler, AZ, United States
2.8 MHz, 200 µA Op Amps
en539993
2.8 MHz, 200 µA Op Amps en539993
MCP6L1 operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 200uA and an offset voltage that is 1 mV (typ). The MCP6L1 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain, and rail-to-rail output swing. The MCP6L1 operates with a single supply voltage that can be as low as 2.7V, while drawing less than 330 of quiescent current. The MCP6L1 is available in standard 8-lead SOIC, MSOP and 5-lead SOT-23A packages. Additional Features Low Input Bias Current:1 pA (typ.) Gain-Bandwidth Product: 2.8 MHz Low Quiescent Current: 200 µA/amplifier (typical) Low Input Offset Voltage: 3 mV (max.) Unity Gain Stable Rail to Rail Output Extended Temperature Range

MCP6L1 operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 200uA and an offset voltage that is 1 mV (typ). The MCP6L1 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain, and rail-to-rail output swing. The MCP6L1 operates with a single supply voltage that can be as low as 2.7V, while drawing less than 330 of quiescent current. The MCP6L1 is available in standard 8-lead SOIC, MSOP and 5-lead SOT-23A packages.

Additional Features

    • Low Input Bias Current:1 pA (typ.)
    • Gain-Bandwidth Product: 2.8 MHz
    • Low Quiescent Current: 200 µA/amplifier (typical)
    • Low Input Offset Voltage: 3 mV (max.)
    • Unity Gain Stable
    • Rail to Rail Output
    • Extended Temperature Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number en539993
Product Name 2.8 MHz, 200 µA Op Amps
Package Type ['MSOP', 'SOIC', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details