Microchip Technology, Inc. 1 MHz, 85 µA Op Amps en539941

Description
The MCP6L01 is a single general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L01 is available in SC-70 and SOT-23 packages Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 85 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering: SC70, SOT23
Datasheet
Description
The MCP6L01 is a single general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L01 is available in SC-70 and SOT-23 packages Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 85 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering: SC70, SOT23
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MHz, 85 µA Op Amps - en539941 - Microchip Technology, Inc.
Chandler, AZ, United States
1 MHz, 85 µA Op Amps
en539941
1 MHz, 85 µA Op Amps en539941
The MCP6L01 is a single general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L01 is available in SC-70 and SOT-23 packages Additional Features Gain Bandwidth Product (GBWP): 1 MHz Quiescent Current: 85 µA (typ.) Supply voltage range: 1.8V to 6V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering: SC70, SOT23

The MCP6L01 is a single general purpose op amp offering rail-to-rail input and output over the 1.8 to 6V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 85 microamperes. The MCP6L01 is available in SC-70 and SOT-23 packages

Additional Features

    • Gain Bandwidth Product (GBWP): 1 MHz
    • Quiescent Current: 85 µA (typ.)
    • Supply voltage range: 1.8V to 6V
    • Rail to Rail Input and Output
    • Extended Temperature Range
    • Space Saving Package Offering: SC70, SOT23
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number en539941
Product Name 1 MHz, 85 µA Op Amps
Package Type ['SC70', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type So
View Details
Analog - MTLH2108AMWB - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Comparators - 5962-8601401CA - Lingto Electronic Limited
Specs
Device Type Comparators
View Details