Microchip Technology, Inc. High-Speed PWM Controller w/Voltage Mode en539004

Description
The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs. Additional Features Current Mode for non-V and Voltage Mode for V version Integrated Over Voltage Comparator Integrated Low Side MOSFET Driver Integrated Batt. Cur. and Batt. Volt. Amplifiers Internal over temperature protection Undervoltage Lockout
Datasheet
Description
The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs. Additional Features Current Mode for non-V and Voltage Mode for V version Integrated Over Voltage Comparator Integrated Low Side MOSFET Driver Integrated Batt. Cur. and Batt. Volt. Amplifiers Internal over temperature protection Undervoltage Lockout
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed PWM Controller w/Voltage Mode - en539004 - Microchip Technology, Inc.
Chandler, AZ, United States
High-Speed PWM Controller w/Voltage Mode
en539004
High-Speed PWM Controller w/Voltage Mode en539004
The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs. Additional Features Current Mode for non-V and Voltage Mode for V version Integrated Over Voltage Comparator Integrated Low Side MOSFET Driver Integrated Batt. Cur. and Batt. Volt. Amplifiers Internal over temperature protection Undervoltage Lockout

The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries such as Li-Ion, NiMH, NiCd & Pb-Acid and other intelligent power system needs.

Additional Features

  • Current Mode for non-V and Voltage Mode for V version
  • Integrated Over Voltage Comparator
  • Integrated Low Side MOSFET Driver
  • Integrated Batt. Cur. and Batt. Volt. Amplifiers
  • Internal over temperature protection
  • Undervoltage Lockout
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en539004
Product Name High-Speed PWM Controller w/Voltage Mode
Package Type SSOP; Other; ['SSOP', 'TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
CSD97374Q4M High Frequency Synchronous Buck NexFET Power Stage - FX021 - Texas Instruments
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0EJ V33 - TLS205B0EJ V33 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 3.3 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gates and Inverters - 74HC04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details